EN
  • EN
  • DE

TLV320AIC13IDBT

Part No TLV320AIC13IDBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 85 / 92
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 1.95 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
RoHS State Request Verification
Win Source Part Number 1270351-TLV320AIC13IDBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV320AIC13
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV320AIC13IDBT CAD Model

Description

The TLV320AIC13IDBT is a high-performance audio codec from Texas Instruments, designed to provide a comprehensive audio solution for a wide range of applications. This versatile integrated circuit is ideal for products that require high-quality audio input and output, such as digital assistants, portable media players, and professional audio equipment.

Key Features

  • High-Quality Audio: With a 24-bit Delta-Sigma stereo audio ADC and DAC, the TLV320AIC13IDBT ensures pristine audio quality, making it suitable for applications where sound fidelity is crucial.
  • Versatile Sampling Rates: It supports multiple audio sampling rates, allowing it to be used in various scenarios, from voice recording to high-fidelity music playback.
  • Low Power Consumption: Designed for efficiency, the codec operates with low power consumption, making it ideal for battery-powered devices.
  • Integrated Functions: The device includes microphone preamplifiers, line inputs, and mix/mux capabilities, reducing the need for additional components and simplifying design complexity.
  • Programmable Audio Processing: It features programmable filters and digital audio processing blocks that enable customization for specific application needs.

Applications

The TLV320AIC13IDBT's flexibility and high-quality audio capabilities make it well-suited for various applications, including:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Professional Audio Recording Equipment
  • Audio Interfaces and Sound Cards
  • Voice-Activated Systems

Technical Specifications

Encased in a compact 38-TSSOP package, the TLV320AIC13IDBT operates over a wide temperature range and is equipped with a flexible digital audio interface that can connect to various processors and microcontrollers. Its robust design ensures reliable operation in the most demanding environments.

Ordering Information

The TLV320AIC13IDBT is available for order from Texas Instruments and authorized distributors. For detailed information on pricing, availability, and ordering options, please refer to the Texas Instruments website or contact their sales team.

You May Also Be Interested in

AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $2.5214
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $5.4135

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.4322 $50.4322
3+ $41.3803 $124.1409
4+ $40.0872 $160.3488
6+ $38.7940 $232.7640
7+ $37.5009 $262.5063
9+ $33.6215 $302.5935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess