EN
  • EN
  • DE

MAX6319LHEUK29C+T

Part No MAX6319LHEUK29C+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705172-MAX6319LHEUK29C+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6319LHEUK29C+T CAD Model

Description

Product Overview: MAX6319LHEUK29C+T

The MAX6319LHEUK29C+T is a robust and precise microprocessor (μP) supervisory circuit from Maxim Integrated, designed to improve the reliability and system stability of digital devices. This component is specifically engineered to monitor power supplies and microprocessor activity, ensuring that systems operate within their desired parameters.

Key Features

  • Voltage Monitoring: The device offers precise voltage monitoring, typically at 2.93V, ensuring that the system is protected from undervoltage conditions that could lead to erratic operation or data loss.
  • Reset Output: It provides an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, allowing sufficient time for the μP and other circuits to stabilize.
  • Low Power Consumption: With a low supply current of only 1.2μA, the MAX6319LHEUK29C+T is an energy-efficient solution, contributing to the overall power efficiency of the system it is integrated into.
  • High Accuracy: This supervisory circuit features a reset threshold accuracy of ±1.5%, providing reliable operation without false triggering.
  • Temperature Range: It is operational over the extended industrial temperature range of -40°C to +125°C, making it suitable for use in harsh environments.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX6319LHEUK29C+T is versatile and can be used in a range of applications, including but not limited to:

  • Computers and servers
  • Embedded systems
  • Portable/battery-powered devices
  • Industrial controllers
  • Automotive systems

Conclusion

Maxim Integrated's MAX6319LHEUK29C+T is a highly reliable μP supervisory circuit that offers critical protection for digital systems. Its precision, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance system integrity and avoid the pitfalls of power-related failures.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess