EN
  • EN
  • DE

MAX9985ETX122

Part No MAX9985ETX122
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707665-MAX9985ETX122
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9985ETX122 CAD Model

Description

Introducing the MAX9985ETX122 from Maxim Integrated

The MAX9985ETX122 is a state-of-the-art, high-performance downconverter from Maxim Integrated, designed to cater to the demanding requirements of modern wireless communication systems. This advanced component is an ideal choice for applications in base stations, point-to-point communication, and satellite IF transceivers, where reliability and efficiency are paramount.

Key Features

  • Wide Frequency Range: The MAX9985ETX122 operates over a broad frequency spectrum, making it versatile for various RF applications.
  • High Linearity: It offers exceptional linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Low Noise Figure: With its low noise figure, the downconverter ensures a high signal-to-noise ratio, enhancing the overall performance of the receiver.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer simplifies the design and reduces the need for external components.
  • Adjustable Gain: The device includes a variable gain feature, providing designers with flexibility in system optimization.

Technical Specifications

The MAX9985ETX122 boasts a robust set of technical specifications, including a wide dynamic range and a compact package. Its technical attributes make it a top choice for designers looking to improve system performance while minimizing space requirements.

Applications

Due to its versatility and high performance, the MAX9985ETX122 can be integrated into a wide array of RF systems. Whether it's for wireless infrastructure, high-frequency point-to-point radios, or satellite communication, this downconverter is engineered to deliver reliable and consistent results.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX9985ETX122 is no exception. Built to meet rigorous industry standards, this component is designed for long-term reliability, ensuring that your systems operate smoothly for years to come.

In summary, the MAX9985ETX122 from Maxim Integrated is a superior choice for anyone in need of a high-performance downconverter that offers a combination of wide frequency range, high linearity, low noise, and design flexibility. It is an exemplary solution that meets the evolving challenges of RF and microwave communications.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2176

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess