EN
  • EN
  • DE

MAX999EUK

Part No MAX999EUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707672-MAX999EUK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX999EUK CAD Model

Description

The MAX999EUK from Maxim Integrated is an ultra-high-speed, low-power, single comparator that offers a perfect blend of speed and power efficiency. Designed for systems requiring fast response times without compromising on power consumption, this component is ideal for portable and battery-powered applications where efficiency is paramount.

Key Features

  • High-Speed Operation: With propagation delays as low as 4.5ns, the MAX999EUK is engineered for applications that demand rapid signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it suitable for power-sensitive designs.
  • Single Supply Operation: It operates from a single +2.7V to +5.5V supply, providing design flexibility and ease of integration into various circuit configurations.
  • Push-Pull Output Stage: The device features a push-pull output stage that eliminates the need for an external pull-up resistor and can directly drive loads.
  • Temperature Range: The MAX999EUK is specified to operate over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh conditions.

Applications

The versatility of the MAX999EUK makes it suitable for a wide range of applications. It is commonly used in:

  • High-speed signal processing
  • Battery-powered devices
  • Data systems
  • Zero-crossing detectors
  • Window comparators
  • Communication systems

Package and Quality

The MAX999EUK comes in a compact SOT-23 package, allowing for efficient use of board space in densely packed designs. Maxim Integrated's commitment to quality ensures that each component is rigorously tested to meet high standards of performance and reliability.

With its exceptional combination of speed and power efficiency, the MAX999EUK from Maxim Integrated stands out as a top choice for designers looking to optimize their high-speed, low-power applications.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5093 $52.8255
75+ $1.4138 $106.0350
110+ $1.3660 $150.2600
160+ $1.2705 $203.2800
205+ $1.2227 $250.6535
260+ $1.1750 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess