EN
  • EN
  • DE

SBR0230S3-13

Part No SBR0230S3-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188603-SBR0230S3-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR0230S3-13 CAD Model

Description

Product Overview: SBR0230S3-13

The SBR0230S3-13 is a high-performance Schottky Barrier Rectifier from Diodes Incorporated, designed to meet the stringent requirements of modern electronic applications. This small signal diode is engineered using the innovative Super Barrier Rectifier (SBR) technology, which provides superior performance compared to traditional Schottky diodes.

Key Features

  • Low Forward Voltage Drop: The SBR0230S3-13 boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Surge Capability: With its robust surge handling capacity, this diode is capable of withstanding high surge currents, making it suitable for applications that experience transient overvoltage conditions.
  • PowerPak® SOD-323 Package: Encased in a compact PowerPak® SOD-323 package, the SBR0230S3-13 offers a space-saving solution for circuit designs where board space is at a premium.
  • RoHS Compliant: The product adheres to the RoHS directive, ensuring that it is free from hazardous substances and complies with environmental regulations.

Applications

The versatility of the SBR0230S3-13 allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power management systems
  • LED lighting
  • Reverse polarity protection circuits
  • Battery charging and power supplies

Electrical Characteristics

With a maximum average rectified current of 2A and a peak repetitive reverse voltage of 30V, the SBR0230S3-13 is suitable for a range of low voltage applications. It operates efficiently within an extensive temperature range, ensuring reliability in various environmental conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The SBR0230S3-13 is no exception and is produced with the highest manufacturing standards. Customers can expect consistent performance and durability from this component.

In conclusion, the SBR0230S3-13 Schottky Barrier Rectifier from Diodes Incorporated is an excellent choice for designers looking for a high-efficiency, reliable, and compact diode solution. Its cutting-edge SBR technology, combined with its robust electrical characteristics, makes it a valuable component in a diverse array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess