EN
  • EN
  • DE

AD1938YSTZRL

Part No AD1938YSTZRL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 24BIT 4ADC/8DAC 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Interface 24 b Serial 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name AD1938
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD1938YSTZRLDKR, AD1938YSTZRLCT, AD1938YSTZRLTR, AD1938YSTZRL-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909288-AD1938YSTZRL
Ultra Librarian 3D Model Ultra Librarian AD1938YSTZRL CAD Model

Description

Product Overview: AD1938YSTZRL by Analog Devices Inc.

The AD1938YSTZRL is a high-performance, audio codec from Analog Devices Inc. that offers an exceptional audio data conversion technology suitable for professional and consumer audio markets. This integrated circuit is designed to provide a comprehensive audio solution, featuring multiple digital-to-analog (DAC) and analog-to-digital (ADC) converters, which facilitate the conversion of audio signals with high fidelity and minimal noise.

Key Features

  • High-Quality Sound: The AD1938YSTZRL boasts 24-bit conversion on all channels, ensuring premium sound quality for the most demanding audio applications.
  • Multi-Channel Support: With four DACs and two ADCs, the codec supports a variety of multi-channel audio configurations, making it ideal for surround sound systems and complex audio processing tasks.
  • Flexible Sampling Rates: It supports sampling rates up to 192 kHz, allowing for high-resolution audio playback and recording.
  • Low Latency: The device provides low-latency digital audio processing, which is critical for real-time audio applications such as live sound mixing and performance.
  • Integrated DSP: An on-chip digital signal processing engine enhances audio processing capabilities without the need for additional external components.

Applications

The AD1938YSTZRL is suitable for a wide array of applications, including but not limited to:

  • Professional Audio Equipment
  • Home Theater Systems
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • Digital Audio Effects Processors

Technical Specifications

  • Package: The codec comes in a 48-lead LQFP package with a reel packaging option for streamlined manufacturing processes.
  • Power Supply: It operates on a 3.3V digital supply and a 5V analog supply, optimizing power consumption for various system designs.
  • Clocking System: The device features a flexible clocking system, which includes an internal clock generator that can also function as a slave to an external clock.

The AD1938YSTZRL by Analog Devices Inc. is a testament to the company's commitment to delivering high-quality audio components that meet the rigorous standards of audio professionals and enthusiasts alike. With its robust feature set and versatile applications, this audio codec is a top choice for designers seeking to create superior audio experiences in their products.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $2.4359
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess