EN
  • EN
  • DE

PIC18LF2410-I/SP

Part No PIC18LF2410-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SPDIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18LF2410
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18LF2410-I/SP-NDR
Standard Package 15
Win Source Part Number 1319241-PIC18LF2410-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18LF2410-I/SP CAD Model

Description

The PIC18LF2410-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and power efficiency. Designed to cater to a broad range of applications, this MCU is a perfect choice for designers looking for a reliable and flexible solution for their embedded systems.

Key Features

  • Core: Enhanced PIC18 with an 8-bit architecture that provides a perfect blend of power efficiency and performance.
  • Speed: Capable of operating up to 10 MHz with an external crystal, and also includes an internal oscillator for flexibility in design.
  • Program Memory: Flash memory of 16KB, ensuring ample space for complex programs and the ability to reprogram in-circuit for rapid prototyping and updates.
  • Data Memory: 768 bytes of RAM and 256 bytes of EEPROM for data storage, which is ideal for real-time data processing applications.
  • I/O Pins: 25 general-purpose I/O pins allow for versatile interfacing with peripherals and other devices.
  • Communication: Equipped with serial communication interfaces including USART, SPI, and I2C modules, facilitating easy connectivity with a wide array of external devices.
  • Timers: Multiple timers with Enhanced Capture/Compare/PWM (ECCP) functionality for precise timing and control operations.
  • Analog Features: 10-bit, 13-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Power Management: The 'LF' series designation indicates enhanced low-power features, making it suitable for battery-operated and power-sensitive applications.
  • Package: Available in a 28-pin SPDIP package, which is convenient for both prototyping and mass production.

Applications

The PIC18LF2410-I/SP is commonly used in a wide range of applications including industrial control systems, automotive devices, consumer electronics, medical devices, and Internet of Things (IoT) gadgets. Its robust feature set and low-power capabilities make it an excellent choice for designers who need a reliable MCU that can perform in various environments and conditions.

Additional Information

Microchip Technology provides comprehensive support for the PIC18LF2410-I/SP, including development tools, software libraries, and a vibrant community forum. This ensures that developers have access to everything they need to bring their projects to life efficiently and effectively.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess