EN
  • EN
  • DE

PS32R274KAK2MMM

Part No PS32R274KAK2MMM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description FREESCALE 32 Bit MCU, 2M Flash, 1.5MB SRAM, 2x Z7 + Z4, Prototype, 257 BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228516-PS32R274KAK2MMM
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS32R274KAK2MMM CAD Model

Description

The PS32R274KAK2MMM is a cutting-edge microcontroller (MCU) from the renowned semiconductor manufacturer NXP. This high-performance product is designed to cater to the demanding requirements of modern embedded systems. With its robust architecture and versatile features, it is an ideal choice for a wide range of applications, including automotive, industrial control, and Internet of Things (IoT) devices.

Key Features

  • Core: The MCU is built around a powerful ARM Cortex-M core, providing users with exceptional processing capabilities and efficient power consumption. The core is designed to handle complex computations and multitasking with ease, making the PS32R274KAK2MMM a reliable choice for performance-critical applications.
  • Memory: It comes equipped with ample memory resources, including flash memory and RAM, to support a variety of applications and data-intensive tasks. This ensures smooth operation and the ability to handle firmware updates and large datasets without compromising performance.
  • Connectivity: The device offers a range of connectivity options to enable communication with peripherals and other devices. This includes industry-standard interfaces such as SPI, I2C, and UART, as well as advanced communication protocols for seamless integration into modern electronic ecosystems.
  • Security: Security is a top priority for NXP, and the PS32R274KAK2MMM includes robust security features to protect against unauthorized access and ensure the integrity of data. With built-in cryptographic accelerators and secure boot capabilities, it provides a secure foundation for applications that require high levels of protection.
  • Power Efficiency: The MCU is designed for power-sensitive applications, with features that enable low-power operation and various power-saving modes. This ensures that devices powered by the PS32R274KAK2MMM can achieve a balance between performance and energy efficiency, extending battery life and reducing power costs.

Applications

The versatility of the PS32R274KAK2MMM makes it suitable for a wide array of applications. Its robust processing power can be harnessed for advanced automotive systems, such as engine control units and infotainment. In the industrial sector, it can be used for automation controllers, sensor hubs, and real-time data processing. Additionally, its connectivity and security features make it an excellent choice for IoT devices that require reliable data transmission and protection against cyber threats.

In summary, the PS32R274KAK2MMM from NXP is a high-performance MCU that offers a perfect blend of power, security, and connectivity, making it an ideal solution for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess