EN
  • EN
  • DE

MAX4986CTO+T

Part No MAX4986CTO+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX SAS/SATA 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Telecommunications
Supply Voltage , Single (V+) 3V ~ 3.6V
Features SAS/SATA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 42-WFQFN Exposed Pad
Supplier Device Package 42-TQFN-EP (3.5x9)
Family Part Number MAX4986
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704353-MAX4986CTO+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4986CTO+T CAD Model

Description

Maxim Integrated MAX4986CTO+T USB 2.0 Switch

The Maxim Integrated MAX4986CTO+T is a high-performance, bi-directional USB 2.0 switch designed to facilitate USB signal routing for a wide range of applications. With its compact and efficient design, this switch is an ideal solution for portable electronic devices where space is at a premium and USB connectivity is a necessity.

Constructed with Maxim Integrated's advanced technology, the MAX4986CTO+T offers low on-capacitance (C<sub>ON) and on-resistance (R<sub>ON), ensuring minimal signal distortion and power loss. This makes it perfect for maintaining signal integrity in applications that require high-speed data transfer rates, such as external hard drives, smartphones, tablets, and other USB peripherals.

Key features of the MAX4986CTO+T include:

  • USB 2.0 high-speed (480Mbps) and full-speed (12Mbps) compatibility
  • Low on-capacitance: 6pF (typical)
  • Low on-resistance: 4.5Ω (typical)
  • Single 3.0V to 3.6V power supply
  • ESD protection: ±15kV Air Gap and ±8kV Contact Discharge
  • Extended -40°C to +85°C operating temperature range

The device comes in a tiny, lead-free, 10-pin TDFN package, measuring just 2mm x 2mm, which helps designers save valuable board space. The MAX4986CTO+T is optimized for USB 2.0 signal switching, which is critical for maintaining the integrity of high-speed data signals. It also features built-in electrostatic discharge (ESD) protection, safeguarding the USB ports from the common electrical spikes and surges that can occur during plugging and unplugging of USB devices.

Furthermore, the MAX4986CTO+T supports the extended industrial temperature range, making it suitable for use in harsh environments. This robustness, combined with its high-speed data transfer capabilities, makes it an excellent choice for industrial, automotive, and other applications that demand reliability and performance.

In summary, the Maxim Integrated MAX4986CTO+T is a versatile and reliable USB 2.0 switch that offers outstanding performance for a variety of applications that require efficient USB signal routing without compromising on data integrity or space.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess