EN
  • EN
  • DE

MAX4546EEE

Part No MAX4546EEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH DUAL SPST 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Video
Switch Circuit SPST
Number of Channels 2
On-State Resistance (Max) 20Ohm
Voltage - Supply, Single (V+) 2.7V ~ 12V
Voltage - Supply, Dual (V±) ±2.7V ~ 6V
-3db Bandwidth 300MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX4546
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881855-MAX4546EEE
Ultra Librarian 3D Model Ultra Librarian MAX4546EEE CAD Model

Description

Maxim Integrated MAX4546EEE Analog Switch

The Maxim Integrated MAX4546EEE represents a high-performance, low-voltage, dual SPDT (single pole double throw) analog switch that is optimized for precision and reliability. This component is designed to operate within a broad range of applications, from data acquisition systems to communication devices, offering designers a versatile solution for routing analog and digital signals.

Key Features

  • Wide Operating Range: The MAX4546EEE functions efficiently across a wide voltage range of ±4.5V to ±20V or a single supply voltage between +9V to +36V, making it suitable for various power environments.
  • Low On-Resistance: With an on-resistance of just 100Ω (max), this switch ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in sensitive applications.
  • High Off-Isolation: This analog switch features high off-isolation of -75dB at 1MHz, which prevents crosstalk between channels when the switch is in the off position.
  • ESD Protection: The MAX4546EEE is equipped with ESD protection circuitry, safeguarding the device against electrostatic discharges and enhancing its durability and lifespan.
  • Low Crosstalk: At 1MHz, the crosstalk is minimized to -83dB, ensuring that signals are cleanly and accurately routed without interference from adjacent channels.

Applications

The versatility of the MAX4546EEE allows it to be integrated into a variety of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • PC Multimedia Switching

Package and Quality

The MAX4546EEE is available in a 16-pin QSOP package, which offers a compact footprint for space-constrained applications. Maxim Integrated's commitment to quality ensures that each unit is rigorously tested for performance and reliability, meeting the highest industry standards.

For designers and engineers looking for a reliable and high-performing analog switch, the Maxim Integrated MAX4546EEE offers an exceptional balance of features and performance, making it a smart choice for sophisticated electronic systems.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $4.3657
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9546 $59.5460
24+ $4.8859 $117.2616
37+ $4.7332 $175.1284
51+ $4.5805 $233.6055
66+ $4.4278 $292.2348
88+ $3.9697 $349.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess