EN
  • EN
  • DE

MCP9800A1T-M/OT

Part No MCP9800A1T-M/OT
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Temp Sensor Digital Serial (2-Wire, I2C) 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Lead Free Yes
RoHS Compliant
Win Source Part Number 1078236-MCP9800A1T-M/OT
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP9800A1T-M/OT CAD Model

Description

Microchip Technology MCP9800A1T-M/OT High-Accuracy Temperature Sensor

The MCP9800A1T-M/OT from Microchip Technology is a highly precise digital temperature sensor, offering a temperature monitoring solution that combines accuracy, reliability, and ease of use for a wide range of applications. This sensor is an ideal choice for sophisticated thermal management systems in consumer electronics, industrial controls, and computing devices.

This high-accuracy sensor operates over a wide temperature range, typically from -55°C to +125°C, with an accuracy of ±0.5°C from -40°C to +125°C. Its high degree of precision ensures that devices function at their optimal temperature, safeguarding them against thermal-related failures and enhancing overall performance.

The MCP9800A1T-M/OT communicates via a 2-wire I2C-compatible serial interface, which facilitates easy integration into existing systems with minimal additional components. This digital interface also allows for multiple sensors to be connected to the same bus, enabling the monitoring of several temperature zones within a system.

Key features of the sensor include user-programmable alert outputs, which can be configured to trigger external devices when predefined temperature thresholds are crossed. This feature is particularly useful for automated thermal protection and management. Additionally, the sensor supports selectable measurement resolution from 9 to 12 bits, allowing designers to balance the trade-off between resolution and conversion time according to their specific application needs.

The MCP9800A1T-M/OT comes in a small 5-pin SOT-23 package, making it suitable for space-constrained applications. Its low power consumption is another benefit, making it suitable for battery-operated devices where power efficiency is critical.

Whether it's for high-performance computing, portable devices, or environmental monitoring systems, the MCP9800A1T-M/OT temperature sensor provides a reliable and accurate temperature monitoring solution that can help maintain system stability and extend product lifetimes.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess