EN
  • EN
  • DE

MOX-400231003FE

Part No MOX-400231003FE
Manufacturer Ohmite
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079863-MOX-400231003FE
Categories OEM Parts(M-N)
Manufacturer Ohmite
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOX-400231003FE CAD Model

Description

The MOX-400231003FE is a metal oxide film resistor manufactured by Ohmite. This resistor is designed for applications that require high stability, high voltage handling, and reliable performance. These resistors are commonly used in power supplies, high-voltage circuits, and other demanding electronic applications where precision and durability are essential.

Applications

  • High-Voltage Power Supplies: Used as bleeder resistors, voltage dividers, and current-limiting resistors in high-voltage power supplies.
  • Medical Equipment: Incorporated into medical devices that demand high reliability and stability under various operating conditions.
  • Industrial Equipment: Employed in industrial automation, control systems, and measurement equipment.
  • Test and Measurement Instruments: Used in high-precision test and measurement instruments.

Features

  • Metal Oxide Film Construction: Provides excellent stability and reliable performance over a wide temperature range.
  • High Resistance Value: The resistor has a resistance value of 100K Ohms.
  • Tight Tolerance: Features a 1% tolerance, ensuring accurate and consistent resistance.
  • Axial Leads: Designed with axial leads for easy through-hole mounting on PCBs.
  • High Voltage Rating: Capable of withstanding high voltages.

Benefits

  • Stable Performance: Metal oxide film construction ensures stable resistance over temperature and time, enhancing circuit reliability.
  • High Voltage Capability: Well-suited for high-voltage applications.
  • Reliable Operation: Designed for consistent and reliable performance in demanding environments.
  • Easy Installation: Axial leads simplify mounting and soldering.

Additional Details

The MOX-400231003FE has a power rating specification critical to observe for intended use. It is important to consult the manufacturer's datasheet for detailed specifications, including the temperature coefficient of resistance (TCR), voltage coefficient, and power derating curves. Proper mounting techniques, including adequate lead length and heat sinking, are recommended to ensure long-term reliability. Ohmite MOX series resistors are known for their robust construction and ability to withstand harsh environmental conditions. Ensure that the resistor's power rating is adequate for the application to prevent overheating and potential failure. Consider the operating temperature range to maintain stability and reliability. The specified tolerance helps maintain circuit accuracy.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess