EN
  • EN
  • DE

NJM2370R31-TE1

Part No NJM2370R31-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082180-NJM2370R31-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2370R31-TE1 CAD Model

Description

The NJM2370R31-TE1 is a low dropout (LDO) regulator manufactured by New Japan Radio (NJR). It provides a stable, fixed 3.1V output voltage, even when the input voltage is very close to the output voltage. This makes it well-suited for battery-powered applications and other situations where minimizing voltage drop is crucial.

Applications

  • Battery-Powered Devices: Ideal for smartphones, tablets, and other portable electronics to regulate voltage with minimal power loss.
  • Microcontroller Power Supplies: Provides a stable and clean power source for microcontrollers in embedded systems.
  • Wireless Communication Devices: Powers RF transceivers and other sensitive components in wireless devices, ensuring stable performance.
  • Sensor Power Supplies: Supplies a regulated voltage to sensors in various industrial and consumer applications.
  • Post-Regulation: Can be used after a switching regulator to reduce ripple and noise, providing a cleaner output.

Features

  • Low Dropout Voltage: Maintains regulation with a very small voltage difference between input and output.
  • Fixed Output Voltage (3.1V): Provides a precise and stable 3.1V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or lightly loaded conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator at high temperatures.
  • Small Package: Comes in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life in portable devices.
  • Stable Output Voltage: Provides a clean and stable voltage for sensitive electronic components, improving performance and reliability.
  • Improved System Reliability: Protection features ensure safe and reliable operation under various conditions.
  • Simplified Design: Requires minimal external components, saving board space and reducing cost.
  • Compact Solution: The small package allows for easy integration into small form factor devices.

Additional Details

The NJM2370R31-TE1 is specifically designed for applications where efficiency and low voltage operation are paramount. The low quiescent current minimizes power consumption in idle states, contributing significantly to longer battery life. The overcurrent and thermal shutdown protection features enhance the robustness and reliability of the system. It is available in a small surface-mount package, facilitating easy integration into modern electronic designs. For detailed specifications, including input voltage range, output current capabilities, dropout voltage characteristics, and protection thresholds, please refer to the manufacturer's datasheet.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess