EN
  • EN
  • DE

TUSB1046A-DCIRNQR

Part No TUSB1046A-DCIRNQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description TUSB1046A-DCIRNQR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switch IC 4 Channel
Manufacturer Texas Instruments
Package Reel - TR
Family Name TUSB1046
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TUSB1046A-DCIRNQRTR, 296-TUSB1046A-DCIRNQRDKR, 296-TUSB1046A-DCIRNQRCT, TUSB1046A-DCIRNQR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852663-TUSB1046A-DCIRNQR
Ultra Librarian 3D Model Ultra Librarian TUSB1046A-DCIRNQR CAD Model

Description

The TUSB1046A-DCIRNQR is a cutting-edge solution from Texas Instruments designed to address the connectivity and power delivery requirements of modern electronic devices. This versatile USB Type-C™ and USB Power Delivery (PD) multiplexer is engineered to facilitate the management of USB signals and power across multiple paths, ensuring devices can handle the ever-increasing demand for faster data transfer and more efficient charging.

Key Features

  • High-Speed Data Transfer: The TUSB1046A-DCIRNQR supports SuperSpeed USB 10 Gbps data rates, making it ideal for applications that require rapid data transfer such as video streaming, file transfers, and docking stations.
  • Enhanced Power Delivery: With USB Power Delivery compatibility, this multiplexer can handle higher power levels, up to 100W, enabling faster charging times and power supply for connected devices.
  • Advanced Multiplexing: It features multiple configurations for USB data and DisplayPort data paths, providing design flexibility for various applications.
  • Robust Signal Integrity: The device includes signal conditioning features that ensure signal integrity over long cable lengths, maintaining the quality and reliability of data transmission.
  • Compatibility: The TUSB1046A-DCIRNQR is compatible with both USB Type-C and USB Power Delivery 3.0 standards, ensuring it can work with a wide range of devices and cables.

Applications

This multiplexer is suited for a diverse array of applications, including:

  • USB Type-C docking stations
  • Monitors with USB Type-C connectivity
  • Notebook and tablet computers
  • Smartphones and mobile accessories
  • Industrial and automotive infotainment systems

Product Quality and Support

The TUSB1046A-DCIRNQR is backed by Texas Instruments' commitment to quality and reliability. Customers can access extensive technical documentation, design resources, and support through the TI website to ensure seamless integration into their product designs.

You May Also Be Interested in

dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3488 $50.7904
20+ $5.2092 $104.1840
30+ $5.0465 $151.3950
41+ $4.8837 $200.2317
53+ $4.7209 $250.2077
71+ $4.2325 $300.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess