EN
  • EN
  • DE

PK30X256VMD100

Part No PK30X256VMD100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 144MAPBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K30
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 102
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 31x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number PK30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1030724-PK30X256VMD100
Ultra Librarian 3D Model Ultra Librarian PK30X256VMD100 CAD Model

Description

NXP Product Overview: PK30X256VMD100 Microcontroller

The NXP PK30X256VMD100 microcontroller is a highly capable and versatile device designed for a wide range of applications. This powerful microcontroller is part of the Kinetis K series, which is well-known for its energy efficiency, robust performance, and extensive integration.

Key Features

  • Core: At the heart of the PK30X256VMD100 lies an ARM Cortex-M4 core, which operates at a frequency of up to 100 MHz. This core provides the computational power necessary for complex algorithms and real-time processing, making it suitable for demanding applications.
  • Memory: This microcontroller comes equipped with 256 KB of flash memory and 64 KB of RAM. This generous memory provision allows for the storage of large application code and efficient handling of data operations.
  • Communication Interfaces: A variety of communication interfaces are included, such as multiple UART, SPI, and I2C modules, along with USB 2.0 Full-Speed and Ethernet for connectivity needs.
  • Analog Modules: For applications requiring analog input, the PK30X256VMD100 features several 16-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC), providing precise sensor readings and analog output capabilities.
  • Timers and Control: The device is equipped with an array of timers, including a PWM timer for precise control over motor functions or LED dimming, as well as real-time clock capabilities for time-sensitive tasks.
  • Security and Integrity: With features such as a hardware random-number generator and a cyclic redundancy check (CRC) module, the PK30X256VMD100 ensures secure data communication and integrity checks.

Applications

The NXP PK30X256VMD100 is ideal for a range of applications, including but not limited to industrial control systems, IoT devices, smart home automation, medical equipment, and automotive electronics. Its robust feature set allows designers to create complex and reliable systems with reduced time-to-market.

Package and Environmental Compliance

The microcontroller is delivered in a 100-pin MAPBGA package, which is designed to minimize space on the PCB while allowing for sufficient I/O options. Additionally, it meets various environmental compliance standards, ensuring suitability for deployment in diverse markets and geographical regions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess