EN
  • EN
  • DE

DSPIC30F3011-10E/PTB23

Part No DSPIC30F3011-10E/PTB23
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 24 KB, 1024 Bytes, 120 MHz, 2.5 to 5.5V, TQFP-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013052-DSPIC30F3011-10E/PTB23
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3011-10E/PTB23 CAD Model

Description

Microchip Technology DSPIC30F3011-10E/PTB23 Product Overview

The DSPIC30F3011-10E/PTB23 is a high-performance 16-bit Digital Signal Controller (DSC) developed by Microchip Technology. This advanced microcontroller unit (MCU) is designed to cater to the demanding needs of modern control applications. It effectively bridges the gap between traditional microcontrollers and digital signal processors (DSPs), offering the best of both worlds in terms of ease of use and computational power.

At the heart of the DSPIC30F3011-10E/PTB23 lies a powerful DSP engine with a modified Harvard architecture that enables simultaneous data and program access. This feature allows for rapid instruction execution and data processing, making it an ideal choice for applications requiring complex algorithms and signal processing capabilities, such as motor control, power conversion, and sensor interfacing.

The device operates at a maximum frequency of 40 MHz, providing a performance of 10 MIPS (Million Instructions Per Second) at 3.3V. It is equipped with 24KB of Flash program memory and 2KB of RAM, offering ample space for application code and data storage. The Flash memory technology ensures long-term program storage and provides the convenience of in-circuit serial programming for easy firmware updates.

Connectivity and interfacing are robust features of the DSPIC30F3011-10E/PTB23, with a range of peripherals including UART, SPI, and I2C modules for serial communication. Additionally, it offers a flexible set of I/O pins and a 10-bit analog-to-digital converter (ADC) with multiple channels, enhancing its capability to interface with a variety of sensors and external devices.

The device is housed in a 64-TQFP (Thin Quad Flat Package) that ensures a compact footprint while providing sufficient pin access for complex designs. It also features an extended temperature range, making it suitable for industrial environments.

In summary, the DSPIC30F3011-10E/PTB23 from Microchip Technology is a versatile and powerful DSC that combines the ease of use of a traditional MCU with the advanced signal processing capabilities of a DSP. Its rich set of features and peripherals makes it an excellent choice for designers looking to implement sophisticated control systems in their applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess