EN
  • EN
  • DE

JM38510/31004BCA

Part No JM38510/31004BCA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS08 QUADRUPLE 2-INPUT POSITIV / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608980-JM38510/31004BCA
Ultra Librarian 3D Model Ultra Librarian JM38510/31004BCA CAD Model

Description

The JM38510/31004BCA is a high-performance, precision integrated circuit product from Texas Instruments. This particular model is part of the JM38510 series, which are military-grade components designed to meet stringent specifications and operate reliably under extreme conditions. The 31004BCA designation indicates specific functionality and configuration within this series.

Key Features:

  • High Reliability: Manufactured to meet military standards, this product is built to withstand harsh environments, ensuring consistent performance and a long operational lifespan.
  • Precision Engineering: Texas Instruments is known for its meticulous attention to detail, and the JM38510/31004BCA is no exception. Each unit is crafted for optimal accuracy and stability.
  • Extended Temperature Range: This device is capable of operating over a wide temperature range, making it suitable for use in various military and aerospace applications.
  • Robust Packaging: Encased in a durable package, the JM38510/31004BCA is protected against physical and environmental stress, including vibration, shock, and moisture.

Applications:

The JM38510/31004BCA is designed for critical applications where failure is not an option. It is commonly used in:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • High-reliability computing for defense

Technical Specifications:

For detailed technical specifications, including electrical characteristics, pin configurations, and environmental tolerances, customers should refer to the official Texas Instruments datasheet for the JM38510/31004BCA.

Quality Assurance:

Texas Instruments is committed to providing top-quality products. The JM38510/31004BCA is subjected to rigorous testing protocols to ensure it meets or exceeds the high standards expected by military and aerospace clients. Each component is also backed by Texas Instruments' comprehensive support and warranty.

For more information or to place an order, interested parties should contact Texas Instruments directly or through authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess