Product Overview: TC54VN3502EMB713 from Microchip Technology
The TC54VN3502EMB713 is a high-performance, precision voltage detector designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's TC54 series and is specifically engineered to monitor voltage levels within electronic systems, ensuring stable and reliable operation.
At the heart of the TC54VN3502EMB713 lies its ability to accurately detect voltage thresholds. It has a preset detection threshold voltage of 3.5V, which makes it ideal for applications that require a precise monitoring system to safeguard against under-voltage conditions. The device is highly suitable for battery-powered applications, where maintaining the correct voltage is crucial for both performance and longevity.
The TC54VN3502EMB713 comes in a compact SOT-23 package, which is favored for its small footprint, allowing it to be used in space-constrained applications without sacrificing performance. This package type also provides excellent power dissipation characteristics, which is essential for maintaining thermal stability within a system.
One of the key features of this voltage detector is its low power consumption. The device is designed to operate with a minimal quiescent current, typically in the range of a few microamperes. This makes the TC54VN3502EMB713 an excellent choice for portable and battery-operated devices where power efficiency is paramount.
The TC54VN3502EMB713 also boasts a high level of accuracy, with a tight tolerance on the detection threshold voltage. This ensures that devices and systems can rely on the voltage detector to provide consistent and reliable monitoring, which is particularly important in critical applications where voltage deviations could lead to system failures or data loss.
Overall, the TC54VN3502EMB713 from Microchip Technology is a robust and reliable solution for voltage detection needs. Its precision, low power consumption, and small form factor make it a versatile component suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.