EN
  • EN
  • DE

TAIFUN6036TA1

Part No TAIFUN6036TA1
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097990-TAIFUN6036TA1
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAIFUN6036TA1 CAD Model

Description

The TAIFUN6036TA1 is a highly integrated power module from Infineon Technologies designed for efficient and reliable power conversion in various applications. This module incorporates advanced power semiconductor technology and optimized thermal management to deliver high performance and robustness. It is particularly suited for use in applications requiring compact size and high power density.

Applications

  • Industrial motor drives: Used in variable frequency drives (VFDs) for controlling the speed and torque of electric motors.
  • Renewable energy systems: Employed in solar inverters and wind turbine converters for efficient energy conversion.
  • Power supplies: Integrated into uninterruptible power supplies (UPS) and switched-mode power supplies (SMPS) to ensure stable and reliable power delivery.
  • Traction drives: Found in electric vehicles (EVs) and hybrid electric vehicles (HEVs) for controlling the electric motor that drives the vehicle.
  • Active Front End (AFE) rectifiers: Used in industrial and commercial applications to improve power quality and reduce harmonic distortion.

Features

  • Integrated Power Semiconductors: Incorporates IGBTs or MOSFETs with optimized switching characteristics to minimize power losses.
  • High Power Density: Compact design allows for high power output in a small footprint.
  • Advanced Thermal Management: Features an optimized heat sink and thermal interface to ensure efficient heat dissipation.
  • Overcurrent Protection: Includes built-in protection against overcurrent conditions to prevent damage to the module and the system.
  • Short-Circuit Protection: Provides protection against short-circuit events, enhancing the reliability and safety of the application.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the power semiconductors from damage.
  • Temperature Monitoring: Monitors the temperature of the power semiconductors and provides feedback to the control system for thermal management.
  • Low Inductance Design: Minimizes stray inductance to reduce voltage overshoot and ringing during switching transitions.

Benefits

  • Increased Efficiency: Reduces power losses and improves overall system efficiency, leading to lower energy consumption and reduced operating costs.
  • Improved Reliability: Robust design and built-in protection features ensure reliable operation in demanding environments.
  • Simplified System Design: Integrated module simplifies system design and reduces the number of external components required.
  • Reduced Size and Weight: Compact size and lightweight design allow for more compact and portable systems.
  • Enhanced Thermal Performance: Optimized thermal management ensures stable operation even at high power levels.
  • Faster Time-to-Market: Simplifies the design and integration process, allowing for faster product development and time-to-market.

Technical Specifications: Due to the specific nature of power modules, detailed specifications such as voltage ratings, current ratings, switching frequencies, and thermal resistance values are crucial for proper application. Consult the Infineon Technologies datasheet for the TAIFUN6036TA1 for comprehensive technical data and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess