EN
  • EN
  • DE

KM68U2000ALTGI-8L

Part No KM68U2000ALTGI-8L
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067578-KM68U2000ALTGI-8L
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM68U2000ALTGI-8L CAD Model

Description

The Samsung KM68U2000ALTGI-8L is a high-speed 2Mbit Static Random Access Memory (SRAM) device designed for applications requiring fast access times and low power consumption. This SRAM is built using advanced CMOS technology, providing reliable performance and efficiency. The device is specifically designed for embedded systems and memory-intensive applications where speed and power efficiency are critical.

Applications

  • Embedded Systems: Used in various embedded systems such as microcontrollers and microprocessors.
  • Networking Equipment: Suitable for use in routers, switches, and network interface cards (NICs).
  • Industrial Control Systems: Integrated into industrial automation equipment and programmable logic controllers (PLCs).
  • Medical Devices: Employed in medical devices requiring reliable and fast memory storage.
  • Automotive Electronics: Used in automotive control units (ECUs) and other automotive systems.

Features

  • High-Speed Access Time: Features a very fast access time, typically around 8ns, ensuring rapid data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications and reducing overall energy consumption.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system integration.
  • TTL Compatible Inputs/Outputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Available in Various Packages: Comes in different package options such as TSOP (Thin Small Outline Package) and SOP (Small Outline Package) for flexible mounting.
  • Data Retention: Capable of retaining data even when power is removed, ensuring data integrity.

Benefits

  • Enhanced System Performance: The fast access time significantly improves overall system performance and responsiveness.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Simplified Integration: TTL compatibility and single power supply requirement streamline system design.
  • Reliable Data Storage: Data retention capabilities ensure data integrity in critical applications.
  • Versatile Application: Suitable for a broad range of applications due to its robust features and performance characteristics.

Additional Details

The KM68U2000ALTGI-8L is commonly used as cache memory, buffer memory, or for general-purpose data storage in systems where fast data access is paramount. The device is designed to operate over a wide temperature range, making it suitable for use in industrial and automotive environments. It is built with robust manufacturing processes to ensure a long operational lifespan and reliable performance.

Overall, the Samsung KM68U2000ALTGI-8L offers a combination of high speed, low power consumption, and reliable operation, making it a popular choice for demanding memory applications.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess