EN
  • EN
  • DE

MCF5272CVF66K75N

Part No MCF5272CVF66K75N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description RISC Microprocessor, 32-Bit, 66MHz, CMOS, PBGA196
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078052-MCF5272CVF66K75N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCF5272CVF66K75N CAD Model

Description

The MCF5272CVF66K75N is a microprocessor from Freescale Semiconductor, now NXP Semiconductors. This 32-bit ColdFire processor is designed for embedded applications that require a combination of processing power, integrated peripherals, and low power consumption. The ColdFire architecture's code density and performance make it a suitable solution for many embedded systems.

Applications:

  • Industrial control systems
  • Networking equipment (routers, switches)
  • Building automation
  • Medical devices
  • Automotive control systems

Features:

  • ColdFire V2 core: High-performance 32-bit processor core.
  • 66 MHz clock frequency: Provides adequate processing speed for various tasks.
  • Integrated Ethernet MAC: Facilitates network connectivity.
  • USB On-The-Go (OTG): Supports both host and device USB functionalities.
  • CAN controller: Enables communication using the Controller Area Network protocol.
  • UART, SPI, I2C serial interfaces: Offers versatile communication options for connecting to peripherals.
  • Timers and PWM channels: Provides capabilities for precise timing and control applications.

Benefits:

  • Efficient processing: Provides substantial computing power with reasonable power consumption.
  • Integrated peripherals: Reduces the need for external components and simplifies system design.
  • Flexible connectivity: Supports a broad range of communication protocols.
  • Compact code size: Minimizes memory requirements.
  • Robust architecture: Suitable for operation in demanding environments.

Additional Details:

The MCF5272CVF66K75N typically includes integrated SRAM for program and data storage and supports external memory interfaces for expanded memory needs. The operating voltage typically falls within the range of 1.8V to 3.3V. Package options frequently include LQFP. Consult the NXP Semiconductors datasheet for precise electrical characteristics, pinout diagrams, and memory mapping details related to this specific part number.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess