EN
  • EN
  • DE

IMP6-2C0-4LL-4LL-00

Part No IMP6-2C0-4LL-4LL-00
Manufacturer Artesyn Embedded Technologies
Catalog OEM Parts (F - I)
Description Mp Configurable Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065023-IMP6-2C0-4LL-4LL-00
Categories OEM Parts(F-I)
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMP6-2C0-4LL-4LL-00 CAD Model

Description

The Artesyn Embedded Technologies IMP6-2C0-4LL-4LL-00 is a configurable power supply that is part of the iMP series. These power supplies are known for their flexibility and high power density, making them suitable for a wide range of applications. The iMP series allows users to configure the power supply with different output modules to meet specific voltage and current requirements.

Applications:

  • Medical equipment: Used in diagnostic imaging systems, patient monitoring devices, and laboratory equipment.
  • Industrial automation: Powers programmable logic controllers (PLCs), motor drives, and process control systems.
  • Telecommunications: Provides power for network servers, routers, and communication infrastructure.
  • ATE (Automated Test Equipment): Used in testing and measurement systems for various industries.
  • Data centers: Powers servers, storage systems, and networking equipment.

Features:

  • Configurable Outputs: Allows users to select and configure different output modules to meet specific voltage and current needs.
  • High Power Density: Delivers high power in a compact form factor, saving valuable space.
  • Wide Input Voltage Range: Supports a wide input voltage range for global compatibility.
  • Power Factor Correction (PFC): Includes power factor correction to improve energy efficiency and reduce harmonic distortion.
  • Remote Sense: Compensates for voltage drops in the load wiring for accurate voltage regulation.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Overtemperature Protection (OTP): Prevents the power supply from overheating.
  • Overcurrent Protection (OCP): Limits the output current to protect the power supply and the load.

Benefits:

  • Flexibility: The configurable outputs allow users to tailor the power supply to their specific needs, reducing the need for multiple power supplies.
  • Space Saving: The high power density allows for a smaller footprint, saving valuable space in equipment.
  • Energy Efficiency: Power factor correction improves energy efficiency, reducing energy consumption and costs.
  • Reliable Performance: Comprehensive protection features ensure reliable operation and prevent damage to the power supply and the load.
  • Global Compatibility: The wide input voltage range allows for use in various countries and regions.

Additional Details:

The IMP6-2C0-4LL-4LL-00 is a modular power supply system, and the individual output modules determine the exact voltage and current specifications for each output. It incorporates features like remote on/off control and power good signal. The power supply has protections against overvoltage, overcurrent, and overtemperature conditions. It is designed to meet relevant safety and EMC standards. The IMP series power supplies are often used in applications requiring high reliability and precise power delivery.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hewlett Packard
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess