EN
  • EN
  • DE

T74HC14M

Part No T74HC14M
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097837-T74HC14M
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74HC14M CAD Model

Description

The T74HC14M from STMicroelectronics is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is designed to provide the electrical characteristics of high noise immunity and low power consumption, making it suitable for a wide range of applications in the electronics industry.

Key Features

  • Hex Inverting Schmitt Trigger: The T74HC14M contains six independent Schmitt trigger inverters, providing versatile logic functions with a distinctive hysteresis characteristic that is ideal for transforming noisy inputs into clean digital signals.
  • High Noise Immunity: Characterized by its high noise immunity, the T74HC14M is capable of reliable operation in harsh electrical environments, making it a preferred choice for industrial applications.
  • Low Power Consumption: Its low power consumption is a significant advantage for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2V to 6V, providing flexibility across different power levels and compatibility with other logic families.
  • High Speed: The T74HC14M boasts a high-speed performance, with typical propagation delay times significantly lower than those of LSTTL counterparts.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, safeguarding it against the potential damage from static electricity.

Applications

The versatility of the T74HC14M enables its use in a variety of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch removal
  • Pulse shaping
  • Logic circuits
  • Control systems

Package and Quality

The T74HC14M is offered in a SO-14 package, which is suitable for surface-mount technology (SMT) and is compatible with a range of automated assembly processes. STMicroelectronics is committed to delivering products that meet the highest quality and reliability standards, and the T74HC14M is no exception. It is designed and manufactured to satisfy the stringent demands of the electronics industry.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess