Product Overview: LTC1603IG#PBF
The LTC1603IG#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) designed and manufactured by Linear Technology, which is now part of Analog Devices. This ADC features a sampling rate of up to 250 kilosamples per second (ksps), making it an ideal choice for high-speed data acquisition systems, medical equipment, and industrial process control applications.
Key Features
- Resolution: The LTC1603IG#PBF offers a 16-bit resolution, ensuring high precision and accuracy in analog signal conversion.
- Sampling Rate: With a maximum sampling rate of 250 ksps, it can handle high-speed signals without sacrificing performance.
- Input Range: The ADC supports a flexible input range, including both single-ended and differential inputs, accommodating a variety of signal types.
- Low Power Consumption: Designed for efficiency, the LTC1603IG#PBF maintains a low power consumption profile, making it suitable for battery-powered devices.
- No Missing Codes: Guaranteed not to have missing codes over temperature, this ADC ensures reliable performance in critical applications.
- Package: It is available in a 28-pin SSOP package, which is compact and suitable for space-constrained applications.
Applications
The LTC1603IG#PBF's robust feature set makes it well-suited for a broad range of applications, including:
- High-speed data acquisition systems
- Medical imaging devices
- Digital signal processing
- Industrial process control and automation
- Instrumentation and test equipment
Product Specifications
Linear Technology's LTC1603IG#PBF operates over an industrial temperature range and is designed to interface easily with a variety of microprocessors and DSPs. Its digital output is compatible with both 3.3V and 5V logic levels, providing versatility in system design. The device also features an onboard, high-performance sample-and-hold circuit, which simplifies the design of the analog front-end.
In summary, the LTC1603IG#PBF from Linear Technology is a reliable and high-speed ADC that offers excellent performance for applications requiring precise and rapid conversion of analog signals to digital data.