EN
  • EN
  • DE

ADS8505IBDW

Part No ADS8505IBDW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-BIT 250-KSPS SAMPLING CMOS ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1142072-ADS8505IBDW
Manufacturer Homepage www.ti.com
Family Name ADS8505
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8505IBDW CAD Model

Description

The ADS8505IBDW from Texas Instruments is a high-performance, single-channel, 16-bit analog-to-digital converter (ADC) that offers a compelling balance of speed and precision for a wide range of data acquisition and signal processing applications. It is part of the ADS8505 series and comes in a SOIC (DW) package, designed for industrial-grade performance with an operating temperature range of -40°C to +85°C.

Key Features:

  • Resolution: The device boasts a 16-bit resolution, ensuring high precision in converting analog signals to digital data.
  • Sampling Rate: With a sampling rate of up to 250 kSPS (kilo-samples per second), the ADS8505IBDW is capable of handling fast signal variations, making it suitable for high-speed systems.
  • Input Range: The ADC features a ±10V input range, accommodating a wide variety of signal amplitudes.
  • Interface: It includes a parallel interface for easy integration with microcontrollers and digital signal processors (DSPs).
  • Power Supply: The device operates on a 5V supply, ensuring compatibility with standard logic levels and power supplies.
  • Low Power Consumption: It is designed for power-sensitive applications, offering low power consumption without compromising performance.
  • Reference: An internal reference voltage minimizes external components and simplifies system design.
  • Package: The ADS8505IBDW is available in a 28-pin SOIC package, which is amenable to compact PCB layouts.

Applications:

The ADS8505IBDW is versatile and can be used in a variety of applications, including:

  • Industrial process control
  • Data acquisition systems
  • Medical instrumentation
  • Scientific measurement equipment

With its robust design and high accuracy, the ADS8505IBDW from Texas Instruments is an excellent choice for engineers and designers looking for a reliable ADC solution in industrial and scientific applications where precision and speed are crucial.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2554 $58.5108
4+ $27.4038 $109.6152
6+ $26.4780 $158.8680
9+ $24.6264 $221.6376
11+ $23.7006 $260.7066
14+ $22.7748 $318.8472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess