EN
  • EN
  • DE

AD9220AR

Part No AD9220AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete 12-Bit 1.5/3.0/10.0 MSPS Monolithic A/D Converters | IC ADC 12BIT PIPELINED 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 10M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number AD9220
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1138972-AD9220AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9220AR CAD Model

Description

Analog Devices Inc. AD9220AR Complete 12-Bit 10 MSPS Monolithic A/D Converter

The AD9220AR is a state-of-the-art, high-performance 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for a wide array of applications where speed and accuracy are paramount. As a member of the Analog Devices' precision ADC product line, the AD9220AR is optimized for dynamic performance and ease of use in systems where high data acquisition rates are required.

Key Features:

  • Resolution: 12-bit
  • Sample Rate: 10 MSPS (Mega Samples Per Second)
  • Input Type: Differential
  • Interface: Parallel
  • Supply Voltage: 5V
  • Package: 28-Pin SOIC (Small Outline Integrated Circuit)
  • Operating Temperature Range: -40°C to +85°C

With its high-speed sampling capability, the AD9220AR is particularly well-suited for applications that require the digitization of high-frequency analog signals, such as in medical imaging, data communications, digital signal processing, and instrumentation. This ADC provides excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures the fidelity of the signal conversion process.

The device features an on-chip track and hold function, which allows it to accurately capture input signals up to the Nyquist frequency. Its differential inputs offer increased immunity to common-mode noise, making the AD9220AR reliable in noisy environments. The parallel interface facilitates easy integration with microprocessors and DSPs, enabling rapid data transfer for real-time processing.

Engineered for durability and reliability, the AD9220AR operates over an industrial temperature range, ensuring consistent performance in even the most demanding conditions. The 28-pin SOIC packaging allows for a compact footprint on PCBs, making it an excellent choice for space-constrained applications.

Analog Devices Inc. is known for its commitment to high-quality products, and the AD9220AR ADC is no exception. It embodies the company's dedication to providing advanced technology solutions that enable better accuracy and speed in electronic systems across various industries.

For further information, datasheets, and support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6315 $58.5260
9+ $12.0053 $108.0477
13+ $11.6301 $151.1913
18+ $11.2550 $202.5900
23+ $10.8798 $250.2354
31+ $9.7543 $302.3833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess