Product Overview: TMP36FS-REEL by Analog Devices Inc.
The TMP36FS-REEL is a precision temperature sensor from Analog Devices Inc., renowned for its accuracy and ease of use. This low voltage, temperature sensor provides a voltage output that is linearly proportional to the Celsius temperature, making it an ideal component for a wide range of temperature sensing applications.
Key Features
- Accuracy: The TMP36FS-REEL boasts a high accuracy of ±1°C at 25°C, which ensures reliable and consistent temperature readings.
- Operating Voltage: It operates at a supply voltage range of 2.7V to 5.5V, making it versatile for various circuits and battery-powered devices.
- Low Power: With a quiescent current of less than 50 µA, the TMP36FS-REEL is optimized for power-sensitive applications.
- Linear Output: The sensor provides a linear output of 10mV/°C, which simplifies interfacing with reading circuitry.
- Wide Temperature Range: It can measure temperatures from -40°C to +125°C, accommodating a broad spectrum of environments.
- No External Calibration: The device does not require any external calibration, which facilitates ease of use and integration into systems.
Applications
The TMP36FS-REEL is suitable for a variety of applications that require accurate temperature measurements. These include:
- Environmental controls
- Industrial process control
- HVAC systems
- Medical equipment
- Consumer electronics
- Thermal protection
Packaging and Quality
This product is offered in a reel packaging format, which is conducive for automated assembly processes, ensuring efficiency and consistency in production. Analog Devices Inc. is committed to high standards of quality, and the TMP36FS-REEL is a testament to their dedication to providing reliable and superior products for both commercial and industrial markets.
Conclusion
The TMP36FS-REEL from Analog Devices Inc. is an exceptional choice for designers and engineers looking for a straightforward, accurate, and low-power temperature sensing solution. Its ease of integration, coupled with Analog Devices' reputation for quality, makes it a go-to sensor for a multitude of temperature monitoring needs.