The SS9013G is a general-purpose NPN bipolar junction transistor (BJT). Originally manufactured by Fairchild Semiconductor (now ON Semiconductor), it is commonly used for switching and amplification in a wide range of electronic circuits. Due to its versatility and low cost, it remains a popular choice for hobbyists and professional engineers alike.
Applications
- Switching circuits
- Amplification circuits
- Driver circuits
- Oscillator circuits
- General-purpose electronic circuits
Features
- NPN polarity: Suitable for a variety of circuits where NPN transistors are required.
- High collector current (IC): Capable of handling relatively high currents.
- High voltage (VCEO): Can withstand relatively high collector-emitter voltages.
- Low saturation voltage: Minimizes power dissipation in switching applications.
- Pb-Free Package: Environmentally friendly.
Benefits
- Versatile application: Suitable for a wide range of circuits.
- Cost-effective: Offers a cost-effective solution for switching and amplification.
- Reliable performance: Provides reliable performance in various applications.
- Easy to use: Simple to implement in various circuits.
Additional Details
The SS9013G typically features a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of 500mA. The DC current gain (hFE) is typically within a specified range, depending on the operating conditions. The transistor is commonly available in a TO-92 package. Detailed electrical characteristics and application information are provided in the device's datasheet.