EN
  • EN
  • DE

54ACT175DMQB

Part No 54ACT175DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029115-54ACT175DMQB
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ACT175DMQB CAD Model

Description

The 54ACT175DMQB is a high-performance, radiation-hardened Quad D Flip-Flop with Clear from Fairchild Semiconductor (now ON Semiconductor). This device is designed for use in military and aerospace applications requiring reliable performance in harsh environments.

Applications:

  • Memory Storage: Used as a fundamental building block in memory systems for storing data bits.
  • Shift Registers: Employed in shift registers for serial-to-parallel or parallel-to-serial data conversion.
  • Data Latches: Utilized as data latches to hold data temporarily.
  • Control Registers: Implemented in control registers for storing and controlling system parameters.
  • Digital Signal Processing (DSP): Integrated into DSP systems for data storage and manipulation.

Features:

  • Quad D Flip-Flops: Contains four independent D-type flip-flops in a single package.
  • Positive-Edge Triggered: Data is clocked into the flip-flop on the positive-going edge of the clock signal.
  • Asynchronous Clear Input: Provides an immediate clear function, overriding the clock and data inputs.
  • High-Speed Operation: Offers fast propagation delays for high-performance applications.
  • Radiation Hardened: Designed to withstand radiation exposure in space and other harsh environments.
  • Military Temperature Range: Operates reliably over a wide temperature range.
  • TTL Compatible Inputs: Compatible with TTL logic levels.

Benefits:

  • High Reliability: Radiation hardening ensures reliable operation in harsh environments.
  • Fast Performance: High-speed operation enables use in demanding applications.
  • Versatile Functionality: The quad flip-flop configuration provides flexibility in various applications.
  • Easy to Use: TTL compatible inputs simplify interfacing with other logic devices.
  • Space-Saving: Integrates four flip-flops into a single package, saving board space.

Additional Details:

The 54ACT175DMQB operates with a supply voltage of 4.5V to 5.5V. It is available in a ceramic Dual In-line Package (DIP). The asynchronous clear input allows for immediate resetting of the flip-flops, regardless of the clock signal. The positive-edge triggering ensures that data is captured accurately on the rising edge of the clock. The device is designed to meet the stringent requirements of military and aerospace applications, offering high reliability and performance.

You May Also Be Interested in

Kemet
Need more? Email Us
Bi technologies
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Bi technologies
Lowest to $1.2869
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9736 $83.9472
4+ $34.4399 $137.7596
6+ $33.3637 $200.1822
8+ $32.2875 $258.3000
10+ $31.2113 $312.1130
13+ $27.9824 $363.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess