EN
  • EN
  • DE

8T49N287A-003NLGI#

Part No 8T49N287A-003NLGI#
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041546-8T49N287A-003NLGI#
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8T49N287A-003NLGI# CAD Model

Description

The Renesas 8T49N287A-003NLGI# is a high-performance, low-power clock generator and synchronizer. This device is designed to provide precise timing signals for a variety of applications, particularly in networking, telecommunications, and high-speed data processing systems. It offers advanced features for jitter attenuation and frequency synthesis, ensuring stable and reliable clock signals.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • Data centers
  • High-speed data processing systems
  • Clock synchronization in communication systems

Features

  • High-Precision Clock Generation: Provides accurate and stable clock signals.
  • Low Jitter Performance: Minimizes timing jitter for improved system performance.
  • Frequency Synthesis: Allows for flexible generation of multiple frequencies.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Synchronization Features: Supports clock synchronization in distributed systems.

Benefits

  • Improved System Performance: Enables high-speed data processing and reliable communication.
  • Enhanced Signal Integrity: Reduces timing errors and improves signal quality.
  • Flexible Clocking Solutions: Allows for customization of clock frequencies to meet specific application needs.
  • Reduced Power Consumption: Contributes to energy savings in electronic systems.
  • Simplified System Design: Integrates multiple clocking functions into a single device.

Additional Details

The 8T49N287A-003NLGI# typically operates from a 2.5V or 3.3V power supply. It supports various clock output formats, such as LVPECL, LVDS, and HCSL. The device is often used in conjunction with a crystal oscillator or other reference clock source to generate the desired output frequencies. Detailed technical specifications, including frequency ranges, jitter performance, and power consumption, can be found in the Renesas datasheet for this part.

You May Also Be Interested in

Bi technologies
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Hewlett Packard
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess