EN
  • EN
  • DE

AD7820LN

Part No AD7820LN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS HIGH-SPEED uP-COMPATIBLE 8-BIT ADC WITH TRACK/HOLD FUNCTION | IC ADC 8BIT FLASH 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number AD7820
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1137730-AD7820LN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7820LN CAD Model

Description

The AD7820LN is a state-of-the-art 8-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for high-speed applications where accuracy and sampling rate are critical. This high-performance ADC features a conversion time of just 1.75 µs, making it an ideal choice for real-time signal processing in a wide range of applications including data acquisition systems, medical instruments, and digital communications.

With its parallel interface, the AD7820LN ensures easy integration into existing digital systems. The ADC operates on a single +5V supply, simplifying the power design of the system it is embedded in. Additionally, it incorporates an on-chip track-and-hold function, which provides accurate sampling of input signals up to its Nyquist frequency, thus reducing the need for external components and simplifying system design.

The AD7820LN boasts excellent dynamic performance with a Signal-to-Noise Ratio (SNR) that ensures high-quality digital representation of the analog input signal. This feature, combined with its high speed, makes the AD7820LN suitable for applications in digital signal processing (DSP) where maintaining signal integrity is paramount.

Key Features:

  • 8-bit resolution with no missing codes
  • Fast conversion time of 1.75 µs
  • Single +5V supply operation
  • On-chip track-and-hold function
  • Parallel data output
  • High SNR for superior signal representation
  • Industrial temperature range: -40°C to +85°C

The AD7820LN is available in a compact DIP package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environmental conditions, as evidenced by its wide industrial temperature range.

Analog Devices Inc. is known for its commitment to high-quality products, and the AD7820LN is no exception. It represents a blend of advanced ADC technology with the reliability and performance that engineers and designers have come to expect from Analog Devices.

For those looking to incorporate a fast, accurate, and reliable ADC into their next project, the AD7820LN offers a compelling solution that balances performance with ease of integration.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5591 $93.1182
4+ $38.2025 $152.8100
5+ $37.0085 $185.0425
7+ $35.8147 $250.7029
9+ $34.6209 $311.5881
12+ $31.0395 $372.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess