EN
  • EN
  • DE

AP1117D18GZ-13

Part No AP1117D18GZ-13
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+P
Reference case YO-252
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 751860-AP1117D18GZ-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1117D18GZ-13 CAD Model

Description

Product Overview: AP1117D18GZ-13 from Diodes Incorporated

The AP1117D18GZ-13 from Diodes Incorporated is a robust linear voltage regulator designed to deliver a fixed output voltage of 1.8V with a maximum output current of up to 1A. This component is an excellent choice for a wide range of applications, particularly where a stable and reliable power supply is essential.

Key Features

  • Output Voltage: The device provides a precise 1.8V output, which is ideal for powering sensitive electronic components that require a stable voltage source.
  • High Output Current: With the ability to supply up to 1A of output current, this regulator can support a variety of loads, from simple low-power devices to more demanding circuits.
  • Low Dropout Voltage: The AP1117D18GZ-13 has a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
  • Thermal Protection: The device includes built-in thermal protection that automatically shuts down the regulator to prevent damage from overheating, enhancing the overall reliability and lifespan of the product.
  • Short Circuit Protection: In the event of a short circuit, the regulator will limit the current to a safe level, protecting both the power source and the connected components from potential harm.
  • Package Type: This voltage regulator is available in a TO-252 (DPAK) package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications

The AP1117D18GZ-13 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Computer Peripherals
  • Portable Devices
  • Power Management Circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1117D18GZ-13 is no exception. It is manufactured to meet high standards, ensuring dependable performance in both commercial and industrial environments. Whether you're designing a new system or replacing a component in an existing setup, this voltage regulator is an excellent choice for a reliable power solution.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Maxim Integrated
Need more? Email Us
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $24.7389
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $8.5447

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess