The TC071C is a high-performance, precision operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular model is renowned for its exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including test equipment, instrumentation, and active filtering systems.
Key Features
- Low Offset Voltage: The TC071C boasts an impressively low input offset voltage, which significantly reduces error in high-precision applications.
- High Gain Bandwidth: With its high-frequency response, this op-amp is capable of working effectively in applications requiring a wide bandwidth.
- Low Noise Performance: The device exhibits low noise levels, making it suitable for audio and other sensitive applications where signal integrity is paramount.
- Single Supply Operation: It can operate from a single power supply, which simplifies design and reduces component count in many circuits.
- Output Short-Circuit Protection: The TC071C includes built-in protection against output short circuits, enhancing its reliability and longevity.
Applications
- High-precision data acquisition
- Instrumentation amplifiers
- Active filters and oscillators
- Analog-to-digital converter (ADC) drivers
- Professional audio equipment
Technical Specifications
Parameter
Value
Number of Channels
1
Supply Voltage (V<sub>min - V<sub>max)
5V - 15V
Input Offset Voltage
Typically 1mV
Gain Bandwidth Product
3MHz
Slew Rate
0.5 V/µs
The TC071C from Texas Instruments is an exemplary choice for designers looking for a reliable and precise operational amplifier. With its robust feature set and versatile application range, it continues to be a preferred component in many electronic designs.