EN
  • EN
  • DE

TPS71701DCKTG4

Part No TPS71701DCKTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 6.5V
Output Voltage 0.9V
Output Voltage MAX 6.2V
Voltage Dropout (Maximum) 0.3V @ 150mA
Output Current 150mA
Operating Supply Current 100μA
PSRR 70dB ~ 45dB (100Hz ~ 1MHz)
Control Features Enable, Current Limit
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1273141-TPS71701DCKTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Wireless, Audio, Portable Devices, Medical, Communications & Networking
Family Name TPS71701
Introduction Date October 30, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS71701DCKTG4 CAD Model

Description

Product Overview: TPS71701DCKTG4

The TPS71701DCKTG4 is a highly sophisticated low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to deliver a stable and precise output voltage. This advanced power management integrated circuit (IC) caters to a wide array of applications where power efficiency and space constraints are critical considerations.

Key Features

  • High Accuracy: With an output voltage accuracy of ±2%, the TPS71701DCKTG4 ensures reliable performance for sensitive electronics that require a stable power supply.
  • Low Dropout: The LDO boasts a low dropout voltage, which makes it highly efficient in applications where the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Customizable Output: The output voltage is adjustable and can be set by the user with external resistors, providing flexibility to match the needs of various circuits and applications.
  • Stable with Low-ESR Capacitors: It is stable with ceramic capacitors, which are known for their small size and low equivalent series resistance (ESR), providing a compact and cost-effective solution for space-limited designs.
  • Thermal and Overcurrent Protection: The TPS71701DCKTG4 includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system it powers from damage due to excessive heat and current.

Applications

The versatile nature of the TPS71701DCKTG4 makes it suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Medical equipment
  • Power supply for microcontrollers and analog circuits

Package and Availability

The device comes in a small, leadless SC70 package, which is ideal for compact PCB layouts. The TPS71701DCKTG4 is part of TI's commitment to providing energy-efficient solutions to the electronics industry, and it is available for order to meet the needs of both high-volume production and prototype development.

With its precise voltage regulation, low dropout, and comprehensive protection features, the TPS71701DCKTG4 from Texas Instruments stands out as a reliable and versatile LDO solution for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4354 $50.0710
280+ $0.3573 $100.0440
435+ $0.3461 $150.5535
600+ $0.3350 $201.0000
775+ $0.3238 $250.9450
1,035+ $0.2903 $300.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,061 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess