EN
  • EN
  • DE

ADP7185ACPZN1.2-R7

Part No ADP7185ACPZN1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -5.5V
Voltage - Output (Min/Fixed) -1.2V
Voltage Dropout (Max) 0.36V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 900 µA
Current - Supply (Max) 7 mA
PSRR 80dB ~ 40dB (1kHz ~ 1MHz)
Control Features Enable, Power On Reset
Protection Features Over Current
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP (2x2)
Base Product Number ADP7185
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP7185ACPZN1.2-R7DKR-ND,ADP7185ACPZN1.2-R7DKR,ADP7185ACPZN1.2-R7CT-ND,2156-ADP7185ACPZN1.2-R7-505,-2735-ADP7185ACPZN1.2-R7CT,ADP7185ACPZN1.2-R7TR-ND,-2735-ADP7185ACPZN1.2-R7TR-ND,505-ADP7185ACPZN1.2-R7TR,ADP7185ACPZN1.2-R7TR,-2735-ADP7185ACPZN1.2-R7TR,505-ADP7185ACPZN1.2-R7DKR,505-ADP7185ACPZN1.2-R7CT,ADP7185ACPZN1.2-R7CT
Standard Package 3,000
Win Source Part Number 1197564-ADP7185ACPZN1.2-R7
Ultra Librarian 3D Model Ultra Librarian ADP7185ACPZN1.2-R7 CAD Model

Description

Analog Devices Inc. ADP7185ACPZN1.2-R7 Linear Regulator

The ADP7185ACPZN1.2-R7 is a high-performance linear regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to deliver a fixed output voltage of 1.2V with exceptional accuracy and stability, making it an ideal solution for sensitive electronic applications requiring a low dropout voltage and low noise power supply.

Key Features

  • Precision Output: The ADP7185ACPZN1.2-R7 provides a stable 1.2V output, which is critical for powering sensitive analog and digital circuits that demand a precise voltage level for optimal performance.
  • Low Dropout Voltage: With its low dropout voltage design, this regulator can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and allowing operation with lower input voltages.
  • Low Noise: The device is engineered to minimize noise, a vital feature for applications in RF, precision instrumentation, and other noise-sensitive environments.
  • High PSRR (Power Supply Rejection Ratio): It offers excellent power supply rejection, which helps to filter out fluctuations and noise from the input voltage, ensuring a cleaner output voltage.
  • Thermal Protection: The regulator includes built-in thermal protection that safeguards the device against overheating, which enhances the reliability and longevity of both the regulator and the application it powers.
  • Robust Packaging: Housed in a compact, lead-frame chip scale package (LFCSP), the ADP7185ACPZN1.2-R7 is designed for space-constrained applications, offering a compact footprint without compromising performance.

Applications

The ADP7185ACPZN1.2-R7 is versatile and can be used across a wide range of applications, including:

  • Data communication infrastructure
  • High-end imaging systems
  • Precision instrumentation
  • FPGA and DSP power supplies
  • Medical and healthcare equipment

With its precision and low-noise characteristics, the ADP7185ACPZN1.2-R7 from Analog Devices Inc. is a reliable choice for designers looking to enhance the performance and stability of their power-sensitive applications. Its robust feature set ensures that it can meet the stringent requirements of a diverse array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6861 $58.1166
13+ $7.9476 $103.3188
20+ $7.6992 $153.9840
27+ $7.4509 $201.1743
35+ $7.2025 $252.0875
47+ $6.4574 $303.4978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,781 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess