EN
  • EN
  • DE

NCV8161AMX280TBG

Part No NCV8161AMX280TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.29V @ 450mA
Current - Output 450mA
Current - Quiescent (Iq) 23 µA
PSRR 91dB ~ 48dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-XDFN (1x1)
Base Product Number NCV8161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV8161AMX280TBGOSCT,ONSONSNCV8161AMX280TBG,NCV8161AMX280TBGOSTR,NCV8161AMX280TBGOSDKR,2156-NCV8161AMX280TBG-OS
Standard Package 3,000
Win Source Part Number 1201401-NCV8161AMX280TBG
Ultra Librarian 3D Model Ultra Librarian NCV8161AMX280TBG CAD Model

Description

ON Semiconductor NCV8161AMX280TBG Low Dropout Regulator

The ON Semiconductor NCV8161AMX280TBG is a high-performance, low dropout (LDO) linear voltage regulator designed to deliver a stable and precise output voltage. This component is particularly well-suited for automotive applications, conforming to the rigorous standards required for vehicular electronics. With its wide input voltage range and low quiescent current, the NCV8161AMX280TBG is an excellent choice for systems that require reliable power management with minimal power loss.

Key Features:

  • Output Voltage: This LDO regulator provides a fixed output voltage of 2.8V, which is ideal for powering sensitive electronic circuits that require a stable supply voltage.
  • High Accuracy: The output voltage is precise, with an accuracy of ±2%, ensuring that connected devices operate within their optimal voltage range.
  • Low Dropout Voltage: The device features a low dropout voltage, which allows it to continue regulating the output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Current Capacity: It can supply up to 150mA of output current, making it capable of powering a range of low-power devices.
  • Thermal Protection: The regulator includes thermal shutdown protection, which prevents damage from overheating by turning off the output when the internal temperature exceeds the safe threshold.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from damage in the event of excessive current draw.
  • Automotive Grade: As an AEC-Q100 qualified component, it meets the automotive industry's stringent reliability standards for electronic components.
  • Package: It is offered in a compact DFN-8 package, which is space-efficient and suitable for high-density circuit boards.

Applications:

The NCV8161AMX280TBG is versatile and can be used in various automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Instrument Clusters
  • Body Control Modules
  • Telematics

With its robust design and comprehensive protection features, the NCV8161AMX280TBG from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and efficiency of their automotive power supply circuits.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess