EN
  • EN
  • DE

LM2936MX-3.0/NOPB

Part No LM2936MX-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.2V @ 50mA
Output Current 50mA
Operating Supply Current 15μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053556-LM2936MX-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936MX-3.0/NOPB CAD Model

Description

Product Overview: LM2936MX-3.0/NOPB

The LM2936MX-3.0/NOPB, manufactured by Texas Instruments, is a highly efficient, low quiescent current low-dropout regulator designed to deliver a fixed output voltage of 3.0V with a maximum output current of 50mA. This regulator is particularly well-suited for battery-powered applications due to its low power consumption and stable performance over a wide range of operating conditions.

Key Features

  • Output Voltage: Provides a stable 3.0V output, ideal for consistent performance in various electronic circuits.
  • Low Dropout Voltage: The device maintains regulation with a very low difference between the input and output voltage, enhancing efficiency in operation.
  • Quiescent Current: Exhibits an extremely low quiescent current, which is optimal for battery-powered applications to prolong battery life.
  • Load Regulation: Offers excellent load regulation characteristics, ensuring the output voltage remains stable under varying load conditions.
  • Thermal Shutdown and Current Limit Protection: Comes with built-in safety features that protect the device from excessive current and overheating scenarios.

Applications

The LM2936MX-3.0/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable instrumentation
  • Automotive electronics
  • Power management for microcontrollers

Package and Quality

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT). Its compact form factor makes it convenient for use in space-constrained applications. Additionally, the NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Reliability and Performance

With Texas Instruments' reputation for high-quality semiconductors, the LM2936MX-3.0/NOPB is designed for reliable and long-lasting performance in a wide range of electronic applications. Its robust design ensures that it can withstand the rigors of daily use, providing a dependable power management solution for designers and engineers alike.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess