EN
  • EN
  • DE

TLP796GR

Part No TLP796GR
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100091-TLP796GR
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP796GR CAD Model

Description

The TLP796GR is a solid state relay (SSR) from Toshiba Semiconductor and Storage. This device consists of an infrared LED, a photodiode array, and MOSFETs, providing electrical isolation and switching capabilities. Designed for applications requiring high reliability and extended operational lifespan, the TLP796GR offers robust performance in various industrial and commercial settings.

Applications

  • Industrial Automation: Used in robotic arms, conveyor systems, and other automated machinery for reliable switching of motors, actuators, and sensors.
  • HVAC Systems: Provides isolated switching for heating elements, fans, and control valves in heating, ventilation, and air conditioning systems.
  • Lighting Control: Enables isolated and efficient switching of LED lighting, incandescent bulbs, and other lighting systems.
  • Power Supplies: Offers isolated switching in power supply circuits, ensuring safe and reliable operation.
  • Instrumentation: Used in data acquisition systems and other instrumentation equipment for precise and isolated signal switching.

Features

  • High Isolation Voltage: Features a high isolation voltage rating (e.g., 3750 Vrms), providing robust protection against high-voltage transients and ensuring operator safety.
  • Low On-Resistance: Offers a low on-resistance, minimizing power dissipation and voltage drop during switching, thus improving efficiency.
  • High Switching Speed: Provides fast switching speeds, enabling rapid control of connected devices and precise timing in automated systems.
  • Long Operational Life: Solid-state design eliminates mechanical wear, ensuring a long operational life and reducing maintenance requirements.
  • Compact Package: Available in a compact package, allowing for high-density mounting on circuit boards and space-saving designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards and minimizing the use of hazardous substances.

Benefits

  • Enhanced Safety: High isolation voltage provides a high level of safety, protecting equipment and personnel from hazardous voltages and preventing electrical interference.
  • Improved Reliability: Solid-state design eliminates mechanical components, increasing reliability and reducing the need for frequent replacements or maintenance.
  • Fast and Precise Switching: High switching speed allows for precise and responsive control of connected devices, improving the performance of automated systems.
  • Energy Efficiency: Low on-resistance minimizes power dissipation, contributing to energy efficiency and reducing operating costs.
  • Space-Saving Design: Compact package allows for space-saving designs, enabling miniaturization of electronic devices and systems.

Additional Details

The TLP796GR is a versatile SSR designed for a wide range of applications requiring reliable and isolated switching. Key specifications include the load voltage, load current, on-resistance, and isolation voltage. Detailed electrical characteristics, application circuit examples, and safety precautions can be found in the manufacturer's datasheet. The device is typically surface mounted and reflow soldered according to JEDEC standards. Proper thermal management should be considered based on the load current and ambient temperature to ensure optimal performance and longevity.

You May Also Be Interested in

Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess