EN
  • EN
  • DE

GS880Z36CGT-250

Part No GS880Z36CGT-250
Manufacturer GSI Technology
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824394-GS880Z36CGT-250
Ultra Librarian 3D Model Ultra Librarian GS880Z36CGT-250 CAD Model

Description

The GS880Z36CGT-250 is a high-speed synchronous static random-access memory (SSRAM) chip manufactured by GSI Technology. This memory device is engineered for applications that demand rapid data access and robust performance. With its 8M x 36-bit organization and operating frequency of 250 MHz, it provides a substantial memory capacity with exceptional data transfer rates. Its primary design goal is to enhance system efficiency and minimize latency in demanding operational environments.

Applications

  • High-end networking equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications systems: Central office switches, base stations, and related communication equipment.
  • Data processing and storage: High-performance servers, data centers, and storage arrays.
  • Imaging and video processing: High-resolution cameras, video encoders/decoders, and graphics processors.
  • Aerospace and defense systems: Radar systems, avionics, and other mission-critical applications.

Features

  • 8M x 36-bit memory array: Provides a large storage capacity for extensive datasets.
  • 250 MHz clock frequency: Enables high-speed synchronous data transfer.
  • Fast access times: Reduces latency and improves overall system responsiveness.
  • Burst counter support: Allows for streamlined data access and efficient memory utilization.
  • Synchronous operation: Ensures precise timing and synchronization with other system components.

Benefits

  • Improved system performance: High-speed data access minimizes bottlenecks and enhances responsiveness.
  • Increased data throughput: Facilitates efficient data transfer and reduces processing delays.
  • Enhanced data reliability: Robust design ensures stable and consistent performance in harsh operating conditions.
  • Reduced power consumption: Optimized power management circuitry reduces energy costs and extends battery life in portable applications.
  • Simplified system integration: Standard synchronous interface allows for easy incorporation into existing system architectures.

Additional Details

The GS880Z36CGT-250 SSRAM utilizes a burst counter function, streamlining memory access by enabling the device to transfer data in sequential bursts. This feature is crucial for maximizing bandwidth and reducing access latency. Operating on a supply voltage typically around 1.8V or 2.5V, the device is engineered for energy efficiency. Encased in a BGA (Ball Grid Array) package, it offers improved thermal and electrical performance, which is crucial for high-speed operation. The SSRAM is designed to function within a broad industrial temperature range, usually from -40°C to +85°C, making it suitable for challenging environments. GSI Technology's emphasis on stringent quality control ensures that the GS880Z36CGT-250 SSRAM meets the high reliability standards required for mission-critical applications, providing long-term stability and performance.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2670 $65.0680
9+ $13.3474 $120.1266
14+ $12.9302 $181.0228
19+ $12.5132 $237.7508
24+ $12.0961 $290.3064
32+ $10.8448 $347.0336
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess