EN
  • EN
  • DE

T212C226K035MS7653

Part No T212C226K035MS7653
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097714-T212C226K035MS7653
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T212C226K035MS7653 CAD Model

Description

The T212C226K035MS7653 from Kemet is a solid tantalum capacitor designed for general-purpose applications requiring stable capacitance and reliable performance. These capacitors are known for their compact size, high capacitance-to-volume ratio, and excellent temperature stability.

Applications:

  • Bypass capacitors in digital circuits.
  • Decoupling capacitors in power supplies.
  • Timing circuits.
  • Filtering applications.
  • General-purpose use in electronic circuits.

Features:

  • Solid tantalum construction: Provides stable and reliable performance.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Compact size: Allows for integration into densely populated circuit boards.
  • High capacitance-to-volume ratio: Provides high capacitance in a small package.
  • Excellent temperature stability: Maintains stable performance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves performance in high-frequency applications.

Benefits:

  • Improved circuit performance: Stable capacitance and low ESR contribute to reliable operation.
  • Simplified board design: Compact size allows for high-density circuit layouts.
  • Reduced component count: High capacitance-to-volume ratio minimizes the need for multiple capacitors.
  • Increased system reliability: Robust construction ensures stable performance over time and under varying conditions.
  • Cost-effective solution: Combines high performance with an affordable price point.

The T212C226K035MS7653 has a capacitance value of 22µF and a voltage rating of 35V. The tolerance is 10%. They are designed for surface mount applications and are constructed with high-quality materials to ensure reliability and consistent performance. Its compact size and robust construction make it a versatile choice for a wide range of electronic applications. These capacitors are ideal for applications where stable performance and long-term reliability are critical, such as in industrial control systems and medical devices. The part's miniature size allows for high-density circuit board designs, saving valuable board space.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess