EN
  • EN
  • DE

R1210N501D-TR

Part No R1210N501D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWM Step-up DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287527-R1210N501D-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1210N501D-TR CAD Model

Description

The Ricoh R1210N501D-TR is a voltage regulator IC designed for use in a variety of electronic devices. It provides a stable 5.0V output voltage and is known for its small size and high efficiency. This regulator is part of the R1210 series, known for low supply current and high accuracy.

Applications

  • Mobile phones: Providing a stable voltage supply to various components.
  • Portable audio players: Ensuring consistent performance and prolonging battery life.
  • Wearable devices: Offering a compact and efficient power solution.
  • IoT devices: Regulating power for sensors and microcontrollers.
  • Digital cameras: Maintaining stable voltage for image sensors and processing units.

Features

  • Input Voltage Range: 1.6V to 5.5V
  • Output Voltage: Fixed 5.0V
  • Output Voltage Accuracy: ±0.6%
  • Low Supply Current: 6.0μA (TYP.)
  • Standby Current: 0.1μA (TYP.)
  • Overcurrent Protection: Built-in foldback circuit
  • Thermal Shutdown Protection: Prevents overheating
  • Package: DFN(PLP)4-10
  • RoHS Compliant: Environmentally friendly

Benefits

  • Stable Power Supply: Provides a reliable and consistent voltage to sensitive electronic components.
  • Extended Battery Life: Low supply current minimizes power consumption, increasing operating time for battery-powered devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage from electrical faults and overheating.
  • High Accuracy: Precise output voltage ensures optimal performance of connected devices.

Additional Details

The R1210N501D-TR utilizes a CMOS process to achieve low supply current and high accuracy. The built-in overcurrent protection feature employs a foldback circuit, reducing the output current in the event of a short circuit to protect the IC and connected components. The thermal shutdown circuit disables the output when the junction temperature exceeds a certain threshold, preventing damage from overheating. The DFN(PLP)4-10 package provides excellent thermal dissipation and allows for easy mounting on PCBs. This regulator is suitable for applications requiring a stable 5.0V supply with minimal power consumption and a small footprint.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3419 $58.1230
415+ $0.2807 $116.4905
640+ $0.2714 $173.6960
880+ $0.2633 $231.7040
1,140+ $0.2541 $289.6740
1,525+ $0.2275 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess