EN
  • EN
  • DE

LV8044LP-TLM-H

Part No LV8044LP-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 6-channel Motor Driver IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (12)
Interface Serial
Technology Bi-CMOS
Applications Camera
Output Current 400mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Load 2.7 V ~ 5.5 V
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting SMD
Package 40-VFQFN
Manufacturer Package 40-VQLP (5x5)
Win Source Part Number 1209579-LV8044LP-TLM-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name LV8044LP
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LV8044LP-TLM-H CAD Model

Description

ON Semiconductor's LV8044LP-TLM-H Motor Driver

The LV8044LP-TLM-H from ON Semiconductor is a highly efficient, low-voltage motor driver designed to power a wide range of motor types. This versatile component is perfect for applications requiring compact, reliable, and energy-efficient motor control solutions. With its advanced technology and robust design, the LV8044LP-TLM-H is an ideal choice for designers looking to improve the performance and longevity of their motor-driven systems.

Key Features

  • Multi-Channel Output: The driver is capable of controlling multiple motors simultaneously, thanks to its multi-channel output configuration. This feature allows for the integration of complex motor systems into compact spaces.
  • Low Voltage Operation: Designed for low-voltage applications, the LV8044LP-TLM-H operates efficiently at a voltage range that is ideal for battery-powered devices and portable applications.
  • Low Power Consumption: The device is engineered to minimize power consumption, making it suitable for energy-sensitive applications where battery life and efficiency are paramount.
  • High Efficiency: The LV8044LP-TLM-H boasts high efficiency, which not only conserves energy but also reduces heat generation, enhancing system reliability and lifespan.
  • Compact Packaging: The motor driver comes in a compact package, making it a perfect fit for space-constrained applications without compromising on power or functionality.

Applications

The versatility of the LV8044LP-TLM-H motor driver lends itself to a variety of applications. It is particularly well-suited for portable electronic devices, such as:

  • Small household appliances
  • Battery-powered toys
  • Personal care products
  • Office equipment

Additionally, its low-power operation and compact size make it an excellent option for medical devices and handheld instrumentation, where precision and reliability are critical.

Conclusion

ON Semiconductor's LV8044LP-TLM-H motor driver is a cutting-edge solution for modern motor control applications. It offers the perfect blend of efficiency, compactness, and versatility required by today's energy-conscious and space-limited designs. Whether you're developing consumer electronics, medical devices, or portable gadgets, the LV8044LP-TLM-H is engineered to deliver the performance and reliability that your products need to stand out in the competitive market.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.8818
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Sanken
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess