EN
  • EN
  • DE

AD8170AN

Part No AD8170AN
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC MUX SWITCHING W/AMP 2:1 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Multiplexer with Amplifier
Voltage - Supply ±4V ~ 6V
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number AD8170
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555601-AD8170AN
Ultra Librarian 3D Model Ultra Librarian AD8170AN CAD Model

Description

The AD8170AN is a high-performance, high-speed multiplexer brought to you by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to cater to a wide array of applications requiring efficient signal routing, such as video switching, communication systems, and data acquisition platforms.

Key Features:

  • High-Speed Performance: The AD8170AN is engineered to handle high-speed signals with minimal distortion, making it suitable for video and high-frequency applications.
  • Low Crosstalk: With its excellent isolation between channels, the device ensures minimal interference, thereby maintaining signal integrity.
  • Wide Bandwidth: It offers a wide bandwidth to accommodate a broad range of signals, providing versatility in its use cases.
  • Low Power Consumption: Designed for efficiency, the AD8170AN consumes low power, making it ideal for portable and battery-powered applications.

Product Specifications:

Parameter Value
Part Number AD8170AN
Manufacturer Analog Devices Inc.
Function High-Speed Multiplexer
Number of Channels 2:1 Multiplexer
Supply Voltage ±5 V
Operating Temperature -40°C to +85°C

Applications:

The AD8170AN is adept at serving in high-speed video processing equipment, ATE (Automatic Test Equipment), and other advanced electronic systems requiring precise signal routing with high fidelity. Its robust design and high-speed capabilities make it an excellent choice for professionals and enthusiasts alike who demand performance and reliability.

Ordering Information:

For purchasing the AD8170AN, please visit the official Analog Devices Inc. website or contact authorized distributors. Ensure to verify the part number and specifications before placing an order to guarantee compatibility with your application.

You May Also Be Interested in

Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess