EN
  • EN
  • DE

LT1121HVCS8#TRPBF

Part No LT1121HVCS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.75V
Maximum Output Voltage 30V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057854-LT1121HVCS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1121HVCS8#TRPBF CAD Model

Description

The LT1121HVCS8#TRPBF is a robust and reliable low dropout voltage regulator (LDO) designed by Linear Technology. This component is part of a series of LDOs that are optimized for fast transient response, low noise, and excellent line and load regulation capabilities. It is specifically designed to offer a higher voltage variant, making it suitable for applications that require a stable and precise voltage under varying conditions.

Key Features

  • High Voltage Operation: The device is capable of operating with input voltages up to 30V, making it suitable for automotive and industrial applications where higher input voltages are common.
  • Low Dropout Performance: The LT1121HVCS8#TRPBF has a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby improving battery life in portable devices.
  • Stable with Low ESR Capacitors: This LDO is stable with output capacitors as low as 3.3μF with low equivalent series resistance (ESR), allowing for the use of small, cost-effective capacitors.
  • Output Current: It can deliver up to 150mA of continuous output current, suitable for a wide range of applications.
  • Thermal Protection: The device includes an internal thermal limit to protect the regulator under high-temperature conditions.
  • Low Quiescent Current: The quiescent current is low, which is ideal for battery-powered applications where power conservation is critical.

Applications

The LT1121HVCS8#TRPBF is versatile and can be used in various applications, including:

  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Portable instrumentation
  • Power supplies

Package and Availability

The voltage regulator comes in an 8-lead SOIC package, which is widely used and recognized in the industry for its compact size and reliability. The "#TRPBF" suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, and that it is lead-free and RoHS compliant.

The LT1121HVCS8#TRPBF from Linear Technology is a testament to the company's commitment to providing high-quality power management solutions that meet the needs of a demanding market. Its combination of high voltage capability, low dropout performance, and stability with low ESR capacitors makes it a preferred choice for designers looking for a reliable voltage regulator IC.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess