EN
  • EN
  • DE

L7905ACV

Part No L7905ACV
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -5V 1.5A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage -35V
Nominal Output Voltage (Min/Fixed) -5V
Dropout Voltage-Max 1.4V @ 1A (Typ)
Output Current 1.5A
Operating Supply Current 3mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1051385-L7905ACV
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian L7905ACV CAD Model

Description

STMicroelectronics L7905ACV Negative Voltage Regulator

The L7905ACV is a robust negative voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This regulator is a part of the L79 series, renowned for their high-quality linear voltage regulators. The L7905ACV is specifically engineered to deliver a fixed output voltage of -5V, making it an ideal component for a wide range of electronic applications that require a stable negative voltage supply.

Key Features

  • Output Voltage: The L7905ACV provides a precise output voltage of -5V, which is essential for maintaining the performance and reliability of electronic circuits.
  • Output Current: Capable of delivering up to 1.5A of output current, this regulator can support a variety of components that require a moderate amount of power.
  • Thermal Overload Protection: The device includes an internal thermal shutdown mechanism that protects it from damage due to excessive heat, enhancing its durability and lifespan.
  • Short Circuit Protection: The built-in short circuit protection feature ensures that the regulator and the connected components remain safe in the event of a fault.
  • Output Transistor Safe Operating Area Protection: This function prevents the output transistor from being damaged by high load conditions, providing an additional layer of security for your circuit.

Applications

The L7905ACV is commonly used in a variety of electronic devices and projects, including power supplies, instrumentation, and operational amplifiers that require a negative voltage rail. It's also suitable for use in automotive applications, telecommunications equipment, and other systems where a reliable negative voltage is critical.

Package and Installation

This voltage regulator comes in a TO-220 package, which is known for its ease of mounting and efficient heat dissipation. Its three-lead design allows for straightforward integration into both simple and complex circuits. The L7905ACV requires minimal external components, which simplifies the design and reduces the overall cost of the system.

With its combination of reliability, protection features, and ease of use, the L7905ACV from STMicroelectronics stands as a top choice for designers seeking a dependable negative voltage regulator.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1808 $50.6240
675+ $0.1484 $100.1700
1,045+ $0.1438 $150.2710
1,440+ $0.1391 $200.3040
1,860+ $0.1345 $250.1700
2,490+ $0.1206 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,330 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess