EN
  • EN
  • DE

LT3487EDD

Part No LT3487EDD
Manufacturer Linear Technology
Description Boost and Inverting Switching Regulator for CCD Bias
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206726-LT3487EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3487EDD CAD Model

Description

The LT3487EDD is a compact, high-performance step-up DC/DC converter designed by Linear Technology, which is now part of Analog Devices. This versatile power management integrated circuit (PMIC) is ideal for applications that require efficient voltage boosting from lower voltage sources. The LT3487EDD is particularly well-suited for portable devices, wireless modems, and other battery-operated equipment.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set from 2.5V to 16V, catering to a wide range of applications and allowing for flexible design options.
  • Integrated 1.2A Switch: The LT3487EDD includes an internal 1.2A, 36V switch, which facilitates the creation of a compact design without the need for external power switches.
  • High Efficiency: With its high efficiency of up to 85%, the LT3487EDD ensures minimal power loss during voltage conversion, which is critical for maximizing battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of only 2.8µA, making it an excellent choice for battery-powered applications where power conservation is crucial.
  • Soft-Start Function: The built-in soft-start function limits inrush current during startup, providing a smooth power-up sequence and reducing stress on the battery.

Package and Reliability

The LT3487EDD is offered in a compact 10-pin (3mm x 3mm) DFN package, which is ideal for space-constrained applications. The device is rated for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Applications

  • Portable Electronics
  • Wireless Modems
  • Battery-powered Equipment
  • Small LCD Displays
  • GPS Devices

In conclusion, the LT3487EDD from Linear Technology is a highly versatile and efficient solution for step-up voltage conversion. Its compact size, adjustable output voltage, and low quiescent current make it an excellent choice for designers looking to optimize power management in portable and battery-operated devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0359 $55.1795
12+ $9.0551 $108.6612
18+ $8.7722 $157.8996
24+ $8.4892 $203.7408
31+ $8.2062 $254.3922
41+ $7.3573 $301.6493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,533 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess