EN
  • EN
  • DE

TC1271RERCTR

Part No TC1271RERCTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET MONITOR 2.63V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1105740-TC1271RERCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1271RERCTR CAD Model

Description

The TC1271RERCTR is a high-precision voltage supervisor designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is engineered to maintain system integrity by monitoring the supply voltage of digital systems and providing a reset signal to the host processor when necessary.

Key Features:

  • Voltage Monitoring Accuracy: The TC1271RERCTR offers a precise voltage threshold monitoring, which is crucial for systems that operate under strict voltage parameters.
  • Adjustable Reset Timeout: It provides an adjustable reset timeout feature which allows designers to set the duration for which the reset condition is maintained.
  • Low Power Consumption: With its focus on energy efficiency, this voltage supervisor is ideal for battery-operated devices, where power conservation is a priority.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages, enhancing its adaptability to various application requirements.
  • Temperature Stability: The TC1271RERCTR is designed to operate reliably over a wide temperature range, making it suitable for industrial applications.
  • Compact Package: Available in a small SOT-23 package, it is perfect for space-constrained applications.

Applications:

The TC1271RERCTR is versatile and can be used in various applications, including:

  • Microprocessor, microcontroller, and DSP monitoring
  • Portable and battery-powered equipment
  • Industrial equipment
  • Automotive systems
  • Networking equipment

Product Specifications:

Parameter Value Output Type Active Low, Open Drain Threshold Voltage Adjustable Operating Temperature -40°C to +125°C Package / Case SOT-23-5

With its high level of integration and performance, the Microchip Technology TC1271RERCTR voltage supervisor is an essential component for ensuring system stability in a wide range of electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess