EN
  • EN
  • DE
  • IT

LTC2912CTS8-3#TRPBF

Part No LTC2912CTS8-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT MONITOR SNGL TSOT23-8 / Processor Supervisor Adj 1 Open Drain Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783091-LTC2912CTS8-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2912
Introduction Date October 09, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2912CTS8-3#TRPBF CAD Model

Description

The LTC2912CTS8-3#TRPBF is a high-precision single voltage monitor designed by Linear Technology, a division of Analog Devices, that offers robust protection and monitoring for your electronic systems. This component is engineered to safeguard sensitive circuits by monitoring a single supply voltage and signaling when the voltage falls outside a predefined threshold. It is a crucial element for systems where voltage levels are critical for performance and reliability.

Key Features

  • Adjustable Threshold: The device allows for precise setting of the voltage threshold, ensuring that it can be tailored to specific application needs.
  • Low Power Consumption: With its low quiescent current draw, the LTC2912CTS8-3#TRPBF is ideal for battery-powered and portable applications, where power efficiency is paramount.
  • Wide Operating Voltage Range: The monitor can handle a broad range of supply voltages, making it versatile for various applications.
  • Fast Response Time: It offers a quick response to over- or under-voltage conditions, providing timely alerts to prevent potential damage to the system.
  • Reset Output: The reset output feature can be used to initiate corrective actions, such as rebooting a system, when a fault is detected.
  • Compact Package: Housed in a small SOT-23 package, the LTC2912CTS8-3#TRPBF saves valuable board space and is suitable for space-constrained applications.

Applications

This voltage monitor is widely used in various applications, including but not limited to:

  • Computers and Servers
  • Portable and Battery-powered Equipment
  • Industrial Systems
  • Telecommunications Infrastructure
  • Automotive Electronics

The LTC2912CTS8-3#TRPBF is a testament to Linear Technology's commitment to providing advanced monitoring solutions that enhance the reliability and performance of electronic systems. With its precision voltage monitoring and versatile application range, this component is an excellent choice for designers seeking to incorporate an extra layer of protection in their circuits.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6392 $57.3720
85+ $1.3450 $114.3250
130+ $1.3030 $169.3900
180+ $1.2609 $226.9620
230+ $1.2189 $280.3470
310+ $1.0928 $338.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess