EN
  • EN
  • DE

MAX8216EPD

Part No MAX8216EPD
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Bulk
Product Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Voltage - Threshold ±5V, ±15V, Adj
Output Open Drain or Open Collector
Reset -
Reset Timeout 20µs Typical Propagation Delay
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MAX8216
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354662-MAX8216EPD
Ultra Librarian 3D Model Ultra Librarian MAX8216EPD CAD Model

Description

Maxim Integrated's MAX8216EPD Voltage Monitor

The MAX8216EPD from Maxim Integrated is a high-precision voltage monitor designed to ensure the stability and reliability of power supplies in electronic systems. This advanced monitoring IC is engineered to track the status of multiple power supply voltages, making it an ideal component for complex systems that require stringent voltage supervision.

Key Features

  • Multiple Voltage Monitoring: The device can monitor up to four different voltage thresholds, providing comprehensive coverage for a variety of power supply configurations.
  • High Accuracy: With precision voltage threshold detection, the MAX8216EPD ensures that the system operates within safe voltage ranges, thereby protecting sensitive electronic components from damage due to overvoltage or undervoltage conditions.
  • Programmable Reset Timeout: The IC includes a programmable timeout feature that allows designers to set the duration of the reset signal, catering to the specific needs of their system.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX8216EPD consumes minimal power, making it suitable for battery-powered applications where energy conservation is critical.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, providing versatility in its application across different system designs.

Applications

The MAX8216EPD is versatile enough to be used in a diverse array of applications, including:

  • Computer systems
  • Telecommunications equipment
  • Industrial control systems
  • Battery-powered devices
  • Medical equipment

Package and Availability

The voltage monitor comes in a 14-pin plastic DIP package, designated with the part number MAX8216EPD, ensuring ease of integration into various circuit designs. Maxim Integrated provides datasheets, technical support, and ordering options to assist designers in incorporating this voltage monitor into their projects effectively.

With its robust feature set and reliable performance, the MAX8216EPD from Maxim Integrated stands out as a crucial component for systems requiring vigilant voltage monitoring to maintain operational integrity and safety.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess