EN
  • EN
  • DE

AT28C256-15TU

Part No AT28C256-15TU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 150NS 28TSOP / EEPROM Parallel 256K-bit 32K x 8 5V 28-Pin TSOP-I Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 768949-AT28C256-15TU
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C256
Introduction Date May 15, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT28C256-15TU CAD Model

Description

Product Overview: AT28C256-15TU from Microchip Technology

The AT28C256-15TU is a high-performance 256 Kilobit parallel EEPROM designed and manufactured by the renowned Microchip Technology. This memory device offers a fast and flexible non-volatile storage solution that is ideal for a wide range of applications including microcontroller-based systems, personal computers, telecommunications, and industrial control systems.

Key Features:

  • Memory Size: This device boasts a storage capacity of 256K (32K x 8), allowing ample space for firmware storage, configuration parameters, or any data that needs to persist through power cycles.
  • Speed: The AT28C256-15TU offers a fast access time of 150 ns, ensuring quick data retrieval and high system throughput, which is critical for performance-sensitive applications.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with most 5V systems and ensuring stable operation under varying power conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this EEPROM has a low power consumption, which is vital for battery-operated and power-sensitive devices.
  • Endurance: The device is rated for a minimum of 100,000 write cycles, providing reliable data retention and stability over the product's lifespan.
  • Data Retention: It guarantees a data retention period of at least 10 years, ensuring the safety and integrity of your critical data over a significant period.
  • Package: The AT28C256-15TU comes in a 28-pin TSOP (Thin Small Outline Package) that is suitable for surface mount technology (SMT) and occupies minimal board space.
  • Temperature Range: It operates across the industrial temperature range, making it robust and reliable for use in harsh environmental conditions.

Applications:

With its combination of speed, density, and non-volatility, the AT28C256-15TU EEPROM is an excellent choice for applications that require frequent or rapid updates of stored data without the need for a battery to maintain the data integrity. Its typical applications include:

  • Embedded systems and microcontroller-based applications
  • Boot and configuration storage in computers and servers
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics

The AT28C256-15TU from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable memory solutions for the electronics industry.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess